DEPRAG, Inc. Screwdriver Spindle MINIMAT-EC-Servo

Description
Powerful Flexible High precision Full documentation capability MINIMAT-EC-Servo screwdriver spindles in connection with the sequence controller AST40 allow free programming of the screw tightening process and offer maximum flexibility - accuracy and process control. Torque - speed - angle - drive direction and sequence delay times can be customized to the individual screwdriving task within the power range of the selected screwdriver spindle. The integrated torque and angle sensor module employs non contact signal transmission techniques and enables precise control of the screwdriving process as well as the documentation of the screwdriving results and process parameters and also guarantees the highest shut-off accuracy. The EC-Servo screwdriver is suitable for applications with the most demanding quality requirements – where direct meas- urement and control methods are required.
Datasheet
Description
Powerful Flexible High precision Full documentation capability MINIMAT-EC-Servo screwdriver spindles in connection with the sequence controller AST40 allow free programming of the screw tightening process and offer maximum flexibility - accuracy and process control. Torque - speed - angle - drive direction and sequence delay times can be customized to the individual screwdriving task within the power range of the selected screwdriver spindle. The integrated torque and angle sensor module employs non contact signal transmission techniques and enables precise control of the screwdriving process as well as the documentation of the screwdriving results and process parameters and also guarantees the highest shut-off accuracy. The EC-Servo screwdriver is suitable for applications with the most demanding quality requirements – where direct meas- urement and control methods are required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Spindle - MINIMAT-EC-Servo - DEPRAG, Inc.
Lewisville, TX, USA
Screwdriver Spindle
MINIMAT-EC-Servo
Screwdriver Spindle MINIMAT-EC-Servo
Powerful Flexible High precision Full documentation capability MINIMAT-EC-Servo screwdriver spindles in connection with the sequence controller AST40 allow free programming of the screw tightening process and offer maximum flexibility - accuracy and process control. Torque - speed - angle - drive direction and sequence delay times can be customized to the individual screwdriving task within the power range of the selected screwdriver spindle. The integrated torque and angle sensor module employs non contact signal transmission techniques and enables precise control of the screwdriving process as well as the documentation of the screwdriving results and process parameters and also guarantees the highest shut-off accuracy. The EC-Servo screwdriver is suitable for applications with the most demanding quality requirements – where direct meas- urement and control methods are required.
  • Powerful
  • Flexible
  • High precision
  • Full documentation capability

MINIMAT-EC-Servo screwdriver spindles in connection with the sequence controller AST40 allow free programming of the screw tightening process and offer maximum flexibility - accuracy and process control.

Torque - speed - angle - drive direction and sequence delay times can be customized to the individual screwdriving task within the power range of the selected screwdriver spindle.

The integrated torque and angle sensor module employs non contact signal transmission techniques and enables precise control of the screwdriving process as well as the documentation of the screwdriving results and process parameters and also guarantees the highest shut-off accuracy. The EC-Servo screwdriver is suitable for applications with the most demanding quality requirements – where direct meas- urement and control methods are required.

Supplier's Site Datasheet
Screwdriver Spindle - MINIMAT-EC-Servo - DEPRAG, Inc.
Lewisville, TX, USA
Screwdriver Spindle
MINIMAT-EC-Servo
Screwdriver Spindle MINIMAT-EC-Servo
Flexible Documentation features High precision Sensor control The MINIMAT-EC-Servo screwdriver spindle in connection with the sequence controller AST30 enables free programming of the screw tightening process and features maxi- mum flexibility and processing reliability. Within the performance range of the screwdriver - torque - speed - stand-by and turn-direction may be individually adapted to fit the required tightening process. The integrated transducer for torque and angle permits the exact control and super- vision of the tightening process - as well as the documentation of important processing parameters. Thus - the highest possible precision during the tightening process is guaranteed. The EC servo screwdriver is used in applications with high safety requirements in which a direct measurement system is required.
  • Flexible
  • Documentation features
  • High precision
  • Sensor control

The MINIMAT-EC-Servo screwdriver spindle in connection with the sequence controller AST30 enables free programming of the screw tightening process and features maxi- mum flexibility and processing reliability.

Within the performance range of the screwdriver - torque - speed - stand-by and turn-direction may be individually adapted to fit the required tightening process.

The integrated transducer for torque and angle permits the exact control and super- vision of the tightening process - as well as the documentation of important processing parameters. Thus - the highest possible precision during the tightening process is guaranteed.

The EC servo screwdriver is used in applications with high safety requirements in which a direct measurement system is required.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc. DEPRAG, Inc.
Product Category Machine Tool Spindles Machine Tool Spindles
Product Number MINIMAT-EC-Servo MINIMAT-EC-Servo
Product Name Screwdriver Spindle Screwdriver Spindle
Configuration Head/Speeder Head/Speeder
Operating Speed 20 to 1600 rpm 5 to 1500 rpm
Torque 2 to 708 In-lbs (2.04 to 816 kg-cm) 44 to 2389 In-lbs (51.02 to 2755 kg-cm)
Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Spindle - MINIMAT-E - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 650 to 2000 rpm
Torque 3 to 42 In-lbs (3.06 to 48.98 kg-cm)
View Details
SL SF Series -  - Ameridrives Couplings
Ameridrives Couplings
View Details
Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details