ABTech, Inc. Custom Mechanical Bearing Spindles

Description
ABTech’s precision mechanical spindles address the high-speed motion needs for different weight and part size. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is superior performance in radial, axial, and angular (tilt/coning) error motions. Mechanical bearing spindles are used in a wide range of applications where a combination of lower-cost & high-performance motion is required. They are ideal as stand-alone units and/or multi-axis assemblies, for optical scanning, machining and grinding, to name a few. Precision motion comes in many forms and applications, each with their own set of pertinent specifications. Diversity in today’s applications creates unique requirements, we provide configuration flexibility as an integral part to our design philosophy. All spindles can be customized with a variety of options and accessories including motor drives, vacuum worktables, high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and more. In addition to the options and accessories, material selection of spindles is a key focus of our applications engineers. For harsher environments, best accuracy, precision and stability we use hardened stainless-steel components. Focused on cost, ABTech will utilize the efficiencies of hard-coated aluminum construction. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs. Features & Benefits Superior Mechanical Motion ABTech mechanical spindles are superior in performance and quality. While angular contact bearings can be purchased from many manufacturers, the key to a high-performance spindle is in the geometry and overall quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion of < +/-20.0 µ” (+/-.50 micron). Configuration Flexibility to Meet Your Specific Needs Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.) No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.
Description
ABTech’s precision mechanical spindles address the high-speed motion needs for different weight and part size. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is superior performance in radial, axial, and angular (tilt/coning) error motions. Mechanical bearing spindles are used in a wide range of applications where a combination of lower-cost & high-performance motion is required. They are ideal as stand-alone units and/or multi-axis assemblies, for optical scanning, machining and grinding, to name a few. Precision motion comes in many forms and applications, each with their own set of pertinent specifications. Diversity in today’s applications creates unique requirements, we provide configuration flexibility as an integral part to our design philosophy. All spindles can be customized with a variety of options and accessories including motor drives, vacuum worktables, high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and more. In addition to the options and accessories, material selection of spindles is a key focus of our applications engineers. For harsher environments, best accuracy, precision and stability we use hardened stainless-steel components. Focused on cost, ABTech will utilize the efficiencies of hard-coated aluminum construction. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs. Features & Benefits Superior Mechanical Motion ABTech mechanical spindles are superior in performance and quality. While angular contact bearings can be purchased from many manufacturers, the key to a high-performance spindle is in the geometry and overall quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion of < +/-20.0 µ” (+/-.50 micron). Configuration Flexibility to Meet Your Specific Needs Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.) No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.

Suppliers

Company
Product
Description
Supplier Links
Custom Mechanical Bearing Spindles -  - ABTech, Inc.
Fitzwilliam, NH, United States
Custom Mechanical Bearing Spindles
Custom Mechanical Bearing Spindles
ABTech’s precision mechanical spindles address the high-speed motion needs for different weight and part size. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is superior performance in radial, axial, and angular (tilt/coning) error motions. Mechanical bearing spindles are used in a wide range of applications where a combination of lower-cost & high-performance motion is required. They are ideal as stand-alone units and/or multi-axis assemblies, for optical scanning, machining and grinding, to name a few. Precision motion comes in many forms and applications, each with their own set of pertinent specifications. Diversity in today’s applications creates unique requirements, we provide configuration flexibility as an integral part to our design philosophy. All spindles can be customized with a variety of options and accessories including motor drives, vacuum worktables, high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and more. In addition to the options and accessories, material selection of spindles is a key focus of our applications engineers. For harsher environments, best accuracy, precision and stability we use hardened stainless-steel components. Focused on cost, ABTech will utilize the efficiencies of hard-coated aluminum construction. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs. Features & Benefits Superior Mechanical Motion ABTech mechanical spindles are superior in performance and quality. While angular contact bearings can be purchased from many manufacturers, the key to a high-performance spindle is in the geometry and overall quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion of < +/-20.0 µ” (+/-.50 micron). Configuration Flexibility to Meet Your Specific Needs Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.) No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.

ABTech’s precision mechanical spindles address the high-speed motion needs for different weight and part size. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is superior performance in radial, axial, and angular (tilt/coning) error motions.

Mechanical bearing spindles are used in a wide range of applications where a combination of lower-cost & high-performance motion is required. They are ideal as stand-alone units and/or multi-axis assemblies, for optical scanning, machining and grinding, to name a few.

Precision motion comes in many forms and applications, each with their own set of pertinent specifications. Diversity in today’s applications creates unique requirements, we provide configuration flexibility as an integral part to our design philosophy. All spindles can be customized with a variety of options and accessories including motor drives, vacuum worktables, high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and more.

In addition to the options and accessories, material selection of spindles is a key focus of our applications engineers. For harsher environments, best accuracy, precision and stability we use hardened stainless-steel components. Focused on cost, ABTech will utilize the efficiencies of hard-coated aluminum construction. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.

Features & Benefits

  • Superior Mechanical Motion

    ABTech mechanical spindles are superior in performance and quality. While angular contact bearings can be purchased from many manufacturers, the key to a high-performance spindle is in the geometry and overall quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion of < +/-20.0 µ” (+/-.50 micron).
  • Configuration Flexibility to Meet Your Specific Needs

    Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.)
    No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.
Supplier's Site

Technical Specifications

  ABTech, Inc.
Product Category Machine Tool Spindles
Product Name Custom Mechanical Bearing Spindles
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Optical Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Custom Air Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Turning; High Precision Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - 6714A2267 (ISO30) - HSD S.p.A.
Specs
Operating Speed 4200 rpm
Design Units Metric
Size 0.3937 inch (10 mm)
View Details