DEPRAG, Inc. Pnuematic Screwdriver Spindle MICROMAT / MINIMAT

Description
Top precision shut-off clutch For small spaces Long-life - robust The particular strength of a MICROMAT / MINIMAT control screwdriver in straight design is that it can carry out screw assemblies with torque ranges of 0.02 Nm to 180 Nm. In these ranges you can not only assemble screws but also adjust them. The ergonomic MICROMAT / MINIMAT screwdriver is extremely durable due to its extraordinary processing quality and design for heavy industrial use. The MICROMAT / MINIMAT clutch works with the tried and tested principle of a mechanical disengagement and shut-off clutch. This extremely accurate shut-off clutch allows torque precision of < ± 3% standard deviation - which is maintained for millions of assemblies. When used under the correct conditions DEPRAG pneumatic screwdrivers with shut- MICROMAT / MINIMAT Control Screwdrivers Screwdriving technology Automation Air motors Air tools off clutch conform with a Cmk value of ≥ 1,67 with ±10% tolerance in relation to 6 Sigma according to ISO 5393. In other words a Cmk value of 1.67 means that there is a failure rate of 0.6 per million screw assemblies. The MICROMAT / MINIMA T spindles can be easily integrated and are extremely small. Control Screwdrivers are available in right rotation - left rotation or reversible - with push to start or remote start option. These tools can be used without lubrication: This should however only be done in specific applications. Using a tool without lubrication will decrease its life span. The 5 available motor sizes with a minimum of 3 gear variations each - and the possibility to combine motor size 2 and 3 drivers with offset- / or reduction gearings off different gear ratio to minimize the center distance or to increase the torque value - fulfill a wide spectrum of requirements in regards to torque and speed.
Datasheet
Description
Top precision shut-off clutch For small spaces Long-life - robust The particular strength of a MICROMAT / MINIMAT control screwdriver in straight design is that it can carry out screw assemblies with torque ranges of 0.02 Nm to 180 Nm. In these ranges you can not only assemble screws but also adjust them. The ergonomic MICROMAT / MINIMAT screwdriver is extremely durable due to its extraordinary processing quality and design for heavy industrial use. The MICROMAT / MINIMAT clutch works with the tried and tested principle of a mechanical disengagement and shut-off clutch. This extremely accurate shut-off clutch allows torque precision of < ± 3% standard deviation - which is maintained for millions of assemblies. When used under the correct conditions DEPRAG pneumatic screwdrivers with shut- MICROMAT / MINIMAT Control Screwdrivers Screwdriving technology Automation Air motors Air tools off clutch conform with a Cmk value of ≥ 1,67 with ±10% tolerance in relation to 6 Sigma according to ISO 5393. In other words a Cmk value of 1.67 means that there is a failure rate of 0.6 per million screw assemblies. The MICROMAT / MINIMA T spindles can be easily integrated and are extremely small. Control Screwdrivers are available in right rotation - left rotation or reversible - with push to start or remote start option. These tools can be used without lubrication: This should however only be done in specific applications. Using a tool without lubrication will decrease its life span. The 5 available motor sizes with a minimum of 3 gear variations each - and the possibility to combine motor size 2 and 3 drivers with offset- / or reduction gearings off different gear ratio to minimize the center distance or to increase the torque value - fulfill a wide spectrum of requirements in regards to torque and speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pnuematic Screwdriver Spindle - MICROMAT / MINIMAT - DEPRAG, Inc.
Lewisville, TX, USA
Pnuematic Screwdriver Spindle
MICROMAT / MINIMAT
Pnuematic Screwdriver Spindle MICROMAT / MINIMAT
Top precision shut-off clutch For small spaces Long-life - robust The particular strength of a MICROMAT / MINIMAT control screwdriver in straight design is that it can carry out screw assemblies with torque ranges of 0.02 Nm to 180 Nm. In these ranges you can not only assemble screws but also adjust them. The ergonomic MICROMAT / MINIMAT screwdriver is extremely durable due to its extraordinary processing quality and design for heavy industrial use. The MICROMAT / MINIMAT clutch works with the tried and tested principle of a mechanical disengagement and shut-off clutch. This extremely accurate shut-off clutch allows torque precision of < ± 3% standard deviation - which is maintained for millions of assemblies. When used under the correct conditions DEPRAG pneumatic screwdrivers with shut- MICROMAT / MINIMAT Control Screwdrivers Screwdriving technology Automation Air motors Air tools off clutch conform with a Cmk value of ≥ 1,67 with ±10% tolerance in relation to 6 Sigma according to ISO 5393. In other words a Cmk value of 1.67 means that there is a failure rate of 0.6 per million screw assemblies. The MICROMAT / MINIMA T spindles can be easily integrated and are extremely small. Control Screwdrivers are available in right rotation - left rotation or reversible - with push to start or remote start option. These tools can be used without lubrication: This should however only be done in specific applications. Using a tool without lubrication will decrease its life span. The 5 available motor sizes with a minimum of 3 gear variations each - and the possibility to combine motor size 2 and 3 drivers with offset- / or reduction gearings off different gear ratio to minimize the center distance or to increase the torque value - fulfill a wide spectrum of requirements in regards to torque and speed.
  • Top precision shut-off clutch
  • For small spaces
  • Long-life - robust

The particular strength of a MICROMAT / MINIMAT control screwdriver in straight design is that it can carry out screw assemblies with torque ranges of 0.02 Nm to 180 Nm. In these ranges you can not only assemble screws but also adjust them. The ergonomic MICROMAT / MINIMAT screwdriver is extremely durable due to its extraordinary processing quality and design for heavy industrial use.

The MICROMAT / MINIMAT clutch works with the tried and tested principle of a mechanical disengagement and shut-off clutch. This extremely accurate shut-off clutch allows torque precision of < ± 3% standard deviation - which is maintained for millions of assemblies.

When used under the correct conditions DEPRAG pneumatic screwdrivers with shut- MICROMAT / MINIMAT Control Screwdrivers Screwdriving technology Automation Air motors Air tools off clutch conform with a Cmk value of ≥ 1,67 with ±10% tolerance in relation to 6 Sigma according to ISO 5393. In other words a Cmk value of 1.67 means that there is a failure rate of 0.6 per million screw assemblies.

The MICROMAT / MINIMA T spindles can be easily integrated and are extremely small. Control Screwdrivers are available in right rotation - left rotation or reversible - with push to start or remote start option. These tools can be used without lubrication: This should however only be done in specific applications. Using a tool without lubrication will decrease its life span.

The 5 available motor sizes with a minimum of 3 gear variations each - and the possibility to combine motor size 2 and 3 drivers with offset- / or reduction gearings off different gear ratio to minimize the center distance or to increase the torque value - fulfill a wide spectrum of requirements in regards to torque and speed.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Machine Tool Spindles
Product Number MICROMAT / MINIMAT
Product Name Pnuematic Screwdriver Spindle
Configuration Head/Speeder
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Spindle for Control Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 1593 In-lbs (0.2041 to 1837 kg-cm)
Drive Motorized
View Details
 - HASP0151 (HSK F63) - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Design Units Metric
Size 4.72 inch (120 mm)
View Details