DEPRAG, Inc. Air Turbine Drill DPT 450-011BXOEX

Description
Suitable for use in potentially explosion-hazardous enviroments Excellent power-to-weight ratio With turbine drive Highly durable Air Turbine Drill This new drill is primarely used in manual core-drilling applications when equi- pped with a drill-rod. This drill is exeptionally robust when drilling soft- or semi- solid coal - shale or other soft rock formations. Due to its design and layout - this drill corresponds to the highest safety require- ments as stipulated for the use in explosion-hazardous environments. This is a worldwide innovation where the fi rst of our drills is equipped with a turbine drive. The drill does not require airline lubrication (oilfree!). This tool outputs an enormous torque of 45 Nm (400 in.lbs.) at maximum power! The innovative regulator of this drill guarantees an extreme long lifespan. The drill is intended for dry-drilling. The simple to use drill-chuck comes in a particular hex size or can be customized according to a customers’ requirement. The frontal exhaust air helps with keeping the drill location clear of debris.
Datasheet
Description
Suitable for use in potentially explosion-hazardous enviroments Excellent power-to-weight ratio With turbine drive Highly durable Air Turbine Drill This new drill is primarely used in manual core-drilling applications when equi- pped with a drill-rod. This drill is exeptionally robust when drilling soft- or semi- solid coal - shale or other soft rock formations. Due to its design and layout - this drill corresponds to the highest safety require- ments as stipulated for the use in explosion-hazardous environments. This is a worldwide innovation where the fi rst of our drills is equipped with a turbine drive. The drill does not require airline lubrication (oilfree!). This tool outputs an enormous torque of 45 Nm (400 in.lbs.) at maximum power! The innovative regulator of this drill guarantees an extreme long lifespan. The drill is intended for dry-drilling. The simple to use drill-chuck comes in a particular hex size or can be customized according to a customers’ requirement. The frontal exhaust air helps with keeping the drill location clear of debris.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Turbine Drill - DPT 450-011BXOEX - DEPRAG, Inc.
Lewisville, TX, USA
Air Turbine Drill
DPT 450-011BXOEX
Air Turbine Drill DPT 450-011BXOEX
Suitable for use in potentially explosion-hazardous enviroments Excellent power-to-weight ratio With turbine drive Highly durable Air Turbine Drill This new drill is primarely used in manual core-drilling applications when equi- pped with a drill-rod. This drill is exeptionally robust when drilling soft- or semi- solid coal - shale or other soft rock formations. Due to its design and layout - this drill corresponds to the highest safety require- ments as stipulated for the use in explosion-hazardous environments. This is a worldwide innovation where the fi rst of our drills is equipped with a turbine drive. The drill does not require airline lubrication (oilfree!). This tool outputs an enormous torque of 45 Nm (400 in.lbs.) at maximum power! The innovative regulator of this drill guarantees an extreme long lifespan. The drill is intended for dry-drilling. The simple to use drill-chuck comes in a particular hex size or can be customized according to a customers’ requirement. The frontal exhaust air helps with keeping the drill location clear of debris.
  • Suitable for use in potentially explosion-hazardous enviroments
  • Excellent power-to-weight ratio
  • With turbine drive
  • Highly durable

Air Turbine Drill This new drill is primarely used in manual core-drilling applications when equi- pped with a drill-rod. This drill is exeptionally robust when drilling soft- or semi- solid coal - shale or other soft rock formations. Due to its design and layout - this drill corresponds to the highest safety require- ments as stipulated for the use in explosion-hazardous environments. This is a worldwide innovation where the fi rst of our drills is equipped with a turbine drive. The drill does not require airline lubrication (oilfree!). This tool outputs an enormous torque of 45 Nm (400 in.lbs.) at maximum power! The innovative regulator of this drill guarantees an extreme long lifespan. The drill is intended for dry-drilling. The simple to use drill-chuck comes in a particular hex size or can be customized according to a customers’ requirement. The frontal exhaust air helps with keeping the drill location clear of debris.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Hand Drills
Product Number DPT 450-011BXOEX
Product Name Air Turbine Drill
Power Power Tools; Pneumatic Tool
Chuck Size 1.65 inch (41.91 mm)
Length 12.13 inch (308 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889710 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details
BHR202Z - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer (Tool Only); Accepts SDS-PLUS Bits - BHR202Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Portable Magnetic Drilling Machine - HB-4400 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Features Multiple Speed Settings
View Details