CS UNITEC Air Rotary Hammer Drill 2" SDS Max 2 2417 0010

Description
Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for suppression of sparks and dust. Uses standard SDS - Plus carbide tipped drill bits; up to 1" solid bits in concrete and 3" core bits in brick and block. Easily converts to straight drilling for steel and wood.
Description
Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for suppression of sparks and dust. Uses standard SDS - Plus carbide tipped drill bits; up to 1" solid bits in concrete and 3" core bits in brick and block. Easily converts to straight drilling for steel and wood.

Suppliers

Company
Product
Description
Supplier Links
Air Rotary Hammer Drill 2
Norwalk, CT, USA
Air Rotary Hammer Drill 2" SDS Max
2 2417 0010
Air Rotary Hammer Drill 2" SDS Max 2 2417 0010
Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for suppression of sparks and dust. Uses standard SDS - Plus carbide tipped drill bits; up to 1" solid bits in concrete and 3" core bits in brick and block. Easily converts to straight drilling for steel and wood.

Fast impact drilling of anchor holes and thru holes for concrete and masonry.

Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry.

A special water flushing attachment is included for suppression of sparks and dust.

Uses standard SDS - Plus carbide tipped drill bits; up to 1" solid bits in concrete and 3" core bits in brick and block.

Easily converts to straight drilling for steel and wood.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 2417 0010
Product Name Air Rotary Hammer Drill 2" SDS Max
Power Power Tools; Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753807 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details
12
Specs
Power 3100 watts
Type Inline
Features Multiple Speed Settings
View Details