DEPRAG, Inc. Pneumatic Drill, Pistolgrip DP 030-020 ZRB12

Description
Max. power output in 24/7 operation Ergonomic Low vibration and noise level Low weight The special design includes a two-stage start feature Intuitive and simple handling Our reversible air-drill is especially robust and wellsuited for the manual drilling into wood - steel - aluminum or other materials. This type of drill is best used in the aviation- - automotive- - furniture construc - tion- - and machine building industry. The robust construction of the drill assures a high lifespan even when used in a 24/7 operation. The reversible air-motor allows the operation of the drill in both right- (R) or left- (L) rotation. Furthermore - this drill may also be used as a screwdriver. The special design includes a two-stage start feature - which is clearly noticeable by a pressure-point that occurs during the operation of this tool. The machine runs at a reduced speed and power up to this pressure-point. This start-feature simplifies this tools usage as a handheld drill. Once - the pressure-point is overcome and full pressure is applied - the drill uses its full motor power (300 W). This drill operates at an extreme low noise level and keeps its operating vibration to a minimum. Low weight and perfect balance are just another advantage. Intuitive and easy operating for any given application in various drilling processes.
Datasheet
Description
Max. power output in 24/7 operation Ergonomic Low vibration and noise level Low weight The special design includes a two-stage start feature Intuitive and simple handling Our reversible air-drill is especially robust and wellsuited for the manual drilling into wood - steel - aluminum or other materials. This type of drill is best used in the aviation- - automotive- - furniture construc - tion- - and machine building industry. The robust construction of the drill assures a high lifespan even when used in a 24/7 operation. The reversible air-motor allows the operation of the drill in both right- (R) or left- (L) rotation. Furthermore - this drill may also be used as a screwdriver. The special design includes a two-stage start feature - which is clearly noticeable by a pressure-point that occurs during the operation of this tool. The machine runs at a reduced speed and power up to this pressure-point. This start-feature simplifies this tools usage as a handheld drill. Once - the pressure-point is overcome and full pressure is applied - the drill uses its full motor power (300 W). This drill operates at an extreme low noise level and keeps its operating vibration to a minimum. Low weight and perfect balance are just another advantage. Intuitive and easy operating for any given application in various drilling processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Drill, Pistolgrip - DP 030-020 ZRB12 - DEPRAG, Inc.
Lewisville, TX, USA
Pneumatic Drill, Pistolgrip
DP 030-020 ZRB12
Pneumatic Drill, Pistolgrip DP 030-020 ZRB12
Max. power output in 24/7 operation Ergonomic Low vibration and noise level Low weight The special design includes a two-stage start feature Intuitive and simple handling Our reversible air-drill is especially robust and wellsuited for the manual drilling into wood - steel - aluminum or other materials. This type of drill is best used in the aviation- - automotive- - furniture construc - tion- - and machine building industry. The robust construction of the drill assures a high lifespan even when used in a 24/7 operation. The reversible air-motor allows the operation of the drill in both right- (R) or left- (L) rotation. Furthermore - this drill may also be used as a screwdriver. The special design includes a two-stage start feature - which is clearly noticeable by a pressure-point that occurs during the operation of this tool. The machine runs at a reduced speed and power up to this pressure-point. This start-feature simplifies this tools usage as a handheld drill. Once - the pressure-point is overcome and full pressure is applied - the drill uses its full motor power (300 W). This drill operates at an extreme low noise level and keeps its operating vibration to a minimum. Low weight and perfect balance are just another advantage. Intuitive and easy operating for any given application in various drilling processes.
  • Max. power output in 24/7 operation
  • Ergonomic
  • Low vibration and noise level
  • Low weight
  • The special design includes a two-stage
  • start feature
  • Intuitive and simple handling

Our reversible air-drill is especially robust and wellsuited for the manual drilling into wood - steel - aluminum or other materials. This type of drill is best used in the aviation- - automotive- - furniture construc - tion- - and machine building industry. The robust construction of the drill assures a high lifespan even when used in a 24/7 operation. The reversible air-motor allows the operation of the drill in both right- (R) or left- (L) rotation. Furthermore - this drill may also be used as a screwdriver.

The special design includes a two-stage start feature - which is clearly noticeable by a pressure-point that occurs during the operation of this tool. The machine runs at a reduced speed and power up to this pressure-point. This start-feature simplifies this tools usage as a handheld drill. Once - the pressure-point is overcome and full pressure is applied - the drill uses its full motor power (300 W).

This drill operates at an extreme low noise level and keeps its operating vibration to a minimum. Low weight and perfect balance are just another advantage.

Intuitive and easy operating for any given application in various drilling processes.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Hand Drills
Product Number DP 030-020 ZRB12
Product Name Pneumatic Drill, Pistolgrip
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
Length 7.64 inch (194 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 2404-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 1.25 inch (31.75 mm)
RPM 250 rpm
View Details
TEK4 4-Volt Screwdriver - HP53LK - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Weight 2.1 lbs (0.9524 kg)
View Details