CS UNITEC Portable Magnetic Drilling Machine CSU 100/3RL

Description
• Variable-speed, high-torque 16 Amp motor with 2 gears (40-140 and 120-480 RPM) • Multiple speeds match cutter dia. to correct RPM to increase life • Robust machine with 10" stroke is ideal for drilling structural steel • High-density dual-coil magnet has holding strength of 6600 lbs. • Drills up to 4" diameter holes with Annular Cutters • Mechanical slip clutch disconnects the transmission in case of overload • Variable torque control regulates power output • Automatic lubrication system • Optional arbor available for cutters with 1-1/4" Weldon shanks • MT3 output spindle; 11-1/4" max. stroke • Optional Power Assist to maintain maximum RPM under full load • One-year warranty
Description
• Variable-speed, high-torque 16 Amp motor with 2 gears (40-140 and 120-480 RPM) • Multiple speeds match cutter dia. to correct RPM to increase life • Robust machine with 10" stroke is ideal for drilling structural steel • High-density dual-coil magnet has holding strength of 6600 lbs. • Drills up to 4" diameter holes with Annular Cutters • Mechanical slip clutch disconnects the transmission in case of overload • Variable torque control regulates power output • Automatic lubrication system • Optional arbor available for cutters with 1-1/4" Weldon shanks • MT3 output spindle; 11-1/4" max. stroke • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drilling Machine - CSU 100/3RL - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drilling Machine
CSU 100/3RL
Portable Magnetic Drilling Machine CSU 100/3RL
• Variable-speed, high-torque 16 Amp motor with 2 gears (40-140 and 120-480 RPM) • Multiple speeds match cutter dia. to correct RPM to increase life • Robust machine with 10" stroke is ideal for drilling structural steel • High-density dual-coil magnet has holding strength of 6600 lbs. • Drills up to 4" diameter holes with Annular Cutters • Mechanical slip clutch disconnects the transmission in case of overload • Variable torque control regulates power output • Automatic lubrication system • Optional arbor available for cutters with 1-1/4" Weldon shanks • MT3 output spindle; 11-1/4" max. stroke • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

• Variable-speed, high-torque 16 Amp motor with 2 gears (40-140 and 120-480 RPM)
• Multiple speeds match cutter dia. to correct RPM to increase life
• Robust machine with 10" stroke is ideal for drilling structural steel
• High-density dual-coil magnet has holding strength of 6600 lbs.
• Drills up to 4" diameter holes with Annular Cutters
• Mechanical slip clutch disconnects the transmission in case of overload
• Variable torque control regulates power output
• Automatic lubrication system
• Optional arbor available for cutters with 1-1/4" Weldon shanks
• MT3 output spindle; 11-1/4" max. stroke
• Optional Power Assist to maintain maximum RPM under full load
• One-year warranty

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number CSU 100/3RL
Product Name Portable Magnetic Drilling Machine
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
Length 13.38 inch (340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
FD02W - 12V max Lithium-Ion Cordless 3/8" Driver-Drill Kit - FD02W - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
6
Specs
Power 2800 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Electric Portable Drill - 0299-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details