Conductix-Wampfler Hazardous Duty Slip Ring Assemblies

Description
Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring seal between. Incoming wiring enters through a 1" NPT hub cast into side of the entrance ring. The shaft runs on double-ball bearings. The unit can be mounted using the standard shaft provided - or Conductix can design a special mounting arrangement. Sealing: NEMA 4 (water and dust tight) and NEMA 9 (Explosion-Proof) Max. Speed: 125 rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings. Explosion-Proof Swivel Unit (XSU) The "XSU" is a rugged cast iron enclosure with painted finish that completely encloses the slip ring. Available in single and double housing configurations with 1.5" O.D. shaft. Removeable doors are provided to access internal wiring. Explosion-Proof Swivel Unit with Air Pass This version of the "XSU" includes a pass-through style shaft to accommodate air or fluids. An explosion-proof junction box is provided to house incoming wire leads. Special Explosion-Proof Enclosure Options: Heater strips to reduce internal condensation Explosion-proof breather drain to reduce internal condensation Special flange designs to match host equipment
Description
Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring seal between. Incoming wiring enters through a 1" NPT hub cast into side of the entrance ring. The shaft runs on double-ball bearings. The unit can be mounted using the standard shaft provided - or Conductix can design a special mounting arrangement. Sealing: NEMA 4 (water and dust tight) and NEMA 9 (Explosion-Proof) Max. Speed: 125 rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings. Explosion-Proof Swivel Unit (XSU) The "XSU" is a rugged cast iron enclosure with painted finish that completely encloses the slip ring. Available in single and double housing configurations with 1.5" O.D. shaft. Removeable doors are provided to access internal wiring. Explosion-Proof Swivel Unit with Air Pass This version of the "XSU" includes a pass-through style shaft to accommodate air or fluids. An explosion-proof junction box is provided to house incoming wire leads. Special Explosion-Proof Enclosure Options: Heater strips to reduce internal condensation Explosion-proof breather drain to reduce internal condensation Special flange designs to match host equipment

Suppliers

Company
Product
Description
Supplier Links
Hazardous Duty Slip Ring Assemblies -  - Conductix-Wampfler
Omaha, NE, United States
Hazardous Duty Slip Ring Assemblies
Hazardous Duty Slip Ring Assemblies
Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring seal between. Incoming wiring enters through a 1" NPT hub cast into side of the entrance ring. The shaft runs on double-ball bearings. The unit can be mounted using the standard shaft provided - or Conductix can design a special mounting arrangement. Sealing: NEMA 4 (water and dust tight) and NEMA 9 (Explosion-Proof) Max. Speed: 125 rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings. Explosion-Proof Swivel Unit (XSU) The "XSU" is a rugged cast iron enclosure with painted finish that completely encloses the slip ring. Available in single and double housing configurations with 1.5" O.D. shaft. Removeable doors are provided to access internal wiring. Explosion-Proof Swivel Unit with Air Pass This version of the "XSU" includes a pass-through style shaft to accommodate air or fluids. An explosion-proof junction box is provided to house incoming wire leads. Special Explosion-Proof Enclosure Options: Heater strips to reduce internal condensation Explosion-proof breather drain to reduce internal condensation Special flange designs to match host equipment

Explosion-Proof Revolving Unit (XRU):
The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring seal between. Incoming wiring enters through a 1" NPT hub cast into side of the entrance ring. The shaft runs on double-ball bearings. The unit can be mounted using the standard shaft provided - or Conductix can design a special mounting arrangement.

Sealing: NEMA 4 (water and dust tight) and NEMA 9 (Explosion-Proof)

Max. Speed: 125 rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings.

Explosion-Proof Swivel Unit (XSU)
The "XSU" is a rugged cast iron enclosure with painted finish that completely encloses the slip ring. Available in single and double housing configurations with 1.5" O.D. shaft. Removeable doors are provided to access internal wiring.

Explosion-Proof Swivel Unit with Air Pass
This version of the "XSU" includes a pass-through style shaft to accommodate air or fluids. An explosion-proof junction box is provided to house incoming wire leads.

Special Explosion-Proof Enclosure Options:

  • Heater strips to reduce internal condensation
  • Explosion-proof breather drain to reduce internal condensation
  • Special flange designs to match host equipment
Supplier's Site

Technical Specifications

  Conductix-Wampfler
Product Category Slip Rings
Product Name Hazardous Duty Slip Ring Assemblies
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Customized compact Size Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 53
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
High Amperage Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Current 600 to 3000 amps
View Details
Slip Ring Two Half style Inner bor 360mm IP51 - SCN360-05P-01S - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 10 rpm
View Details