Conductix-Wampfler Pancake Slip Ring Assemblies

Description
When you have a height restriction, a "pancake" ring - also called a "flat" or "platter" ring - could be the best solution. We build custom versions of this type of ring with anywhere from 4 to 50 conductors to include the required center bore size. Pancake rings can be configured in two ways: Component Pancake Ring: In this arrangement, the brush holders are mounted separately onto the host machine and positioned correctly above the separate ring platter. Self-Contained Pancake Ring: As an alternate to the component-style set up, the brush holders and brushes can be pre-mounted onto a brush carriage that is integrated with the platter.
Description
When you have a height restriction, a "pancake" ring - also called a "flat" or "platter" ring - could be the best solution. We build custom versions of this type of ring with anywhere from 4 to 50 conductors to include the required center bore size. Pancake rings can be configured in two ways: Component Pancake Ring: In this arrangement, the brush holders are mounted separately onto the host machine and positioned correctly above the separate ring platter. Self-Contained Pancake Ring: As an alternate to the component-style set up, the brush holders and brushes can be pre-mounted onto a brush carriage that is integrated with the platter.

Suppliers

Company
Product
Description
Supplier Links
Pancake Slip Ring Assemblies -  - Conductix-Wampfler
Omaha, NE, United States
Pancake Slip Ring Assemblies
Pancake Slip Ring Assemblies
When you have a height restriction, a "pancake" ring - also called a "flat" or "platter" ring - could be the best solution. We build custom versions of this type of ring with anywhere from 4 to 50 conductors to include the required center bore size. Pancake rings can be configured in two ways: Component Pancake Ring: In this arrangement, the brush holders are mounted separately onto the host machine and positioned correctly above the separate ring platter. Self-Contained Pancake Ring: As an alternate to the component-style set up, the brush holders and brushes can be pre-mounted onto a brush carriage that is integrated with the platter.

When you have a height restriction, a "pancake" ring - also called a "flat" or "platter" ring - could be the best solution. We build custom versions of this type of ring with anywhere from 4 to 50 conductors to include the required center bore size.

Pancake rings can be configured in two ways:

Component Pancake Ring: In this arrangement, the brush holders are mounted separately onto the host machine and positioned correctly above the separate ring platter.

Self-Contained Pancake Ring: As an alternate to the component-style set up, the brush holders and brushes can be pre-mounted onto a brush carriage that is integrated with the platter.

Supplier's Site

Technical Specifications

  Conductix-Wampfler
Product Category Slip Rings
Product Name Pancake Slip Ring Assemblies
Slip Ring Design Separate
Unlock Full Specs
to access all available technical data

Similar Products

4 Channel Hydraulic Rotary Joint LHS115-4Y -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 4.53 inch (115 mm)
Features Bi-Directional Rotation
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 660 volts
View Details
High Amperage Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Current 600 to 3000 amps
View Details