Conductix-Wampfler Enclosed Slip Ring Assemblies

Description
Wrap-Around Enclosure The NEMA 1 Wrap-Around Enclosure is available for all bore sizes. It features a rolled, brushed stainless steel panel that wraps around the body of the slip ring. It is held in place with plated snap latches. The slip ring assembly end plates ("outboard bearings") are available for incoming wire hubs. The thru-bore is open, so the unit can be slid onto a host shaft. Common options include: Special hub sizes or arrangements Special shafts/flanges to match host equipment Special drive hole locations or drive brackets Extra gasketing for a tighter dust seal Revolving Unit (RU) The NEMA 4 "RU" is a painted spun steel enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover is bolted to the base ("entrance ring") with a rubber gasket between. Brush wiring enters through a 1" NPT hub mounted on the entrance ring. A shaft and shaft flange are provided; the shaft runs on a double ball bearings. Common options include: Heater strips to reduce internal condensation Breather drains to reduce internal condensation Special hub sizes or arrangements Special flanges to match host equipment Maximum operating speed: 125 rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings. Swivel Unit (SU) The "SU" is similar to the Revolving Unit, except that the cover has mounting straps enablinng the unit to be mounted "shaft-up". The shaft is equipped with a conduit elbow for incoming core wiring.
Description
Wrap-Around Enclosure The NEMA 1 Wrap-Around Enclosure is available for all bore sizes. It features a rolled, brushed stainless steel panel that wraps around the body of the slip ring. It is held in place with plated snap latches. The slip ring assembly end plates ("outboard bearings") are available for incoming wire hubs. The thru-bore is open, so the unit can be slid onto a host shaft. Common options include: Special hub sizes or arrangements Special shafts/flanges to match host equipment Special drive hole locations or drive brackets Extra gasketing for a tighter dust seal Revolving Unit (RU) The NEMA 4 "RU" is a painted spun steel enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover is bolted to the base ("entrance ring") with a rubber gasket between. Brush wiring enters through a 1" NPT hub mounted on the entrance ring. A shaft and shaft flange are provided; the shaft runs on a double ball bearings. Common options include: Heater strips to reduce internal condensation Breather drains to reduce internal condensation Special hub sizes or arrangements Special flanges to match host equipment Maximum operating speed: 125 rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings. Swivel Unit (SU) The "SU" is similar to the Revolving Unit, except that the cover has mounting straps enablinng the unit to be mounted "shaft-up". The shaft is equipped with a conduit elbow for incoming core wiring.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Slip Ring Assemblies -  - Conductix-Wampfler
Omaha, NE, United States
Enclosed Slip Ring Assemblies
Enclosed Slip Ring Assemblies
Wrap-Around Enclosure The NEMA 1 Wrap-Around Enclosure is available for all bore sizes. It features a rolled, brushed stainless steel panel that wraps around the body of the slip ring. It is held in place with plated snap latches. The slip ring assembly end plates ("outboard bearings") are available for incoming wire hubs. The thru-bore is open, so the unit can be slid onto a host shaft. Common options include: Special hub sizes or arrangements Special shafts/flanges to match host equipment Special drive hole locations or drive brackets Extra gasketing for a tighter dust seal Revolving Unit (RU) The NEMA 4 "RU" is a painted spun steel enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover is bolted to the base ("entrance ring") with a rubber gasket between. Brush wiring enters through a 1" NPT hub mounted on the entrance ring. A shaft and shaft flange are provided; the shaft runs on a double ball bearings. Common options include: Heater strips to reduce internal condensation Breather drains to reduce internal condensation Special hub sizes or arrangements Special flanges to match host equipment Maximum operating speed: 125 rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings. Swivel Unit (SU) The "SU" is similar to the Revolving Unit, except that the cover has mounting straps enablinng the unit to be mounted "shaft-up". The shaft is equipped with a conduit elbow for incoming core wiring.

Wrap-Around Enclosure
The NEMA 1 Wrap-Around Enclosure is available for all bore sizes. It features a rolled, brushed stainless steel panel that wraps around the body of the slip ring. It is held in place with plated snap latches. The slip ring assembly end plates ("outboard bearings") are available for incoming wire hubs. The thru-bore is open, so the unit can be slid onto a host shaft. Common options include:

  • Special hub sizes or arrangements
  • Special shafts/flanges to match host equipment
  • Special drive hole locations or drive brackets
  • Extra gasketing for a tighter dust seal

Revolving Unit (RU)
The NEMA 4 "RU" is a painted spun steel enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover is bolted to the base ("entrance ring") with a rubber gasket between. Brush wiring enters through a 1" NPT hub mounted on the entrance ring. A shaft and shaft flange are provided; the shaft runs on a double ball bearings. Common options include:

  • Heater strips to reduce internal condensation
  • Breather drains to reduce internal condensation
  • Special hub sizes or arrangements
  • Special flanges to match host equipment

Maximum operating speed: 125 rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings.

Swivel Unit (SU)
The "SU" is similar to the Revolving Unit, except that the cover has mounting straps enablinng the unit to be mounted "shaft-up". The shaft is equipped with a conduit elbow for incoming core wiring.

Supplier's Site

Technical Specifications

  Conductix-Wampfler
Product Category Slip Rings
Product Name Enclosed Slip Ring Assemblies
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant high precision through hole slip ring 16 channel for various radar -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 16
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 0.5 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details
Miniature Slip Ring with Gold to Gold Contacts - LPM-04C - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 4
Speed 0.0 to 300 rpm
View Details