DCM Tech Inc. Industrial Rotary Surface Grinder IG 180 SD

Description
IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness where air quality is crucial. Designed with glass, ceramic and crystal fabrication in mind, the IG 180 SD Rotary Table Surface Grinder also works well for mid volume metal grinding applications. The servo drive control package saves multiple programs for process repeatability. Grinding Applications: Sharpen Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist Collector Rotary Table Options 18" Magnetic (Std.), 18" T-Slot Table with Through Spindle Air or Vacuum 3' x 5' Footprint
Description
IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness where air quality is crucial. Designed with glass, ceramic and crystal fabrication in mind, the IG 180 SD Rotary Table Surface Grinder also works well for mid volume metal grinding applications. The servo drive control package saves multiple programs for process repeatability. Grinding Applications: Sharpen Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist Collector Rotary Table Options 18" Magnetic (Std.), 18" T-Slot Table with Through Spindle Air or Vacuum 3' x 5' Footprint

Suppliers

Company
Product
Description
Supplier Links
Industrial Rotary Surface Grinder - IG 180 SD - DCM Tech Inc.
Winona, MN, United States
Industrial Rotary Surface Grinder
IG 180 SD
Industrial Rotary Surface Grinder IG 180 SD
IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness where air quality is crucial. Designed with glass, ceramic and crystal fabrication in mind, the IG 180 SD Rotary Table Surface Grinder also works well for mid volume metal grinding applications. The servo drive control package saves multiple programs for process repeatability. Grinding Applications: Sharpen Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist Collector Rotary Table Options 18" Magnetic (Std.), 18" T-Slot Table with Through Spindle Air or Vacuum 3' x 5' Footprint

IG 180 SD blanchard grinder style Rotary Table Surface Grinder
DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness where air quality is crucial. Designed with glass, ceramic and crystal fabrication in mind, the IG 180 SD Rotary Table Surface Grinder also works well for mid volume metal grinding applications. The servo drive control package saves multiple programs for process repeatability.

Grinding Applications:

  • Sharpen Ceramic Knives
  • Fabrication of Quartz, Sapphire
  • Regrind Bearing Surfaces

Machine Specifications

  • PLC Control Technology System, Designed for Operator Simplicity
  • Swarf Removal Coolant Filtration
  • 10 HP Grinding Spindle Motor
  • Variable Speed Grinding Spindle
  • Air Mist Collector
  • Rotary Table Options 18" Magnetic (Std.), 18" T-Slot Table with Through Spindle Air or Vacuum
  • 3' x 5' Footprint
Supplier's Site

Technical Specifications

  DCM Tech Inc.
Product Category Grinders and Grinding Machines
Product Number IG 180 SD
Product Name Industrial Rotary Surface Grinder
Type Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Wet Grinding; Regrind Bearing Surfaces
Rotary Speed 0 to 3600 rpm
Power 10 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Industrial Rotary Surface Grinder - IG 280 SD - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Orbital or Planetary Motion; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Rolls; Wet Grinding; Fuel Injection Solenoids, Slitter Knives
View Details
OD Plunge Grinder - PG-9DOD - Glebar Company Inc.
Glebar Company Inc.
Specs
Type Grinder; Creep Feed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal; Rubber
View Details