DCM Tech Inc. Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| IG 382 SD FEATURES 36” variable speed electromagnetic chuck with auto demag cycle 30HP grinding spindle motor Integral coolant filtration & mist collection systems Easy to operate touchscreen controls Mitsubishi... | |
| IG 482 SD FEATURES 48” variable speed electromagnetic chuck with auto demag cycle 50HP grinding spindle motor Integral coolant filtration & mist collection systems Easy to operate touchscreen controls Mitsubishi... | |
| An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low,... | |
| DCM Tech’s SG 5100 Brake Rotor resurfaces light truck and automotive rotors to OEM or better finish and accuracy in minutes. Crosshatch ground finish provides a precision friction surface assuring... | |
| DCM Tech’s SG 7100 resurfaces heavy truck and auto rotors, both sides in one setup, to OEM or better finish and accuracy. Crosshatch ground finish provides a precision friction... | |
| DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel... | |
| DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26"... | |
| IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within... | |
| The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding... | |
| The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation... | |
| The IG 282 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy... | |
| The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum,... | |
| The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight... | |
| The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and... |