DCM Tech Inc. Industrial Rotary Surface Grinder IG 080 M

Description
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors Grinding Circular Wood Milling Tools to Thickness Sharpening Stamping Tools Meat Plate Sharpening Machine Specifications 10HP Grinding Spindle Motor Weight 1800 lbs 18" Diameter Electromagnetic Chuck 36" x 36" Footprint 15 Gallon Coolant Capacity w/Basket Style Coolant Filtration PLC Control Technology System
Description
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors Grinding Circular Wood Milling Tools to Thickness Sharpening Stamping Tools Meat Plate Sharpening Machine Specifications 10HP Grinding Spindle Motor Weight 1800 lbs 18" Diameter Electromagnetic Chuck 36" x 36" Footprint 15 Gallon Coolant Capacity w/Basket Style Coolant Filtration PLC Control Technology System

Suppliers

Company
Product
Description
Supplier Links
Industrial Rotary Surface Grinder - IG 080 M - DCM Tech Inc.
Winona, MN, United States
Industrial Rotary Surface Grinder
IG 080 M
Industrial Rotary Surface Grinder IG 080 M
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors Grinding Circular Wood Milling Tools to Thickness Sharpening Stamping Tools Meat Plate Sharpening Machine Specifications 10HP Grinding Spindle Motor Weight 1800 lbs 18" Diameter Electromagnetic Chuck 36" x 36" Footprint 15 Gallon Coolant Capacity w/Basket Style Coolant Filtration PLC Control Technology System

The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work.

Grinding Applications:

  • Resurfacing Aircraft Brake Rotors
  • Grinding Circular Wood Milling Tools to Thickness
  • Sharpening Stamping Tools
  • Meat Plate Sharpening

Machine Specifications

  • 10HP Grinding Spindle Motor
  • Weight 1800 lbs
  • 18" Diameter Electromagnetic Chuck
  • 36" x 36" Footprint
  • 15 Gallon Coolant Capacity w/Basket Style Coolant Filtration
  • PLC Control Technology System
Supplier's Site

Technical Specifications

  DCM Tech Inc.
Product Category Grinders and Grinding Machines
Product Number IG 080 M
Product Name Industrial Rotary Surface Grinder
Type Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
Rotary Speed 0 to 3600 rpm
Power 10 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Rotary Surface Grinder - IG 480 SD - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Ceramics / Glass; Metal; MRO / Resurfacing; Wet Grinding
View Details
Centerless Infeed / Thrufeed Grinder - GT-610 CNC - Glebar Company Inc.
Specs
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details