Glebar Company Inc. Centerless Infeed / Thrufeed Grinder GT-610 CNC

Description
The GT-610CNC Centerless Grinder equipped with super precision slides and controls including a fully programmable CNC Dresser. The GT-610CNC has the capability of infeed grinding up to 8" wide parts and can easily thrufeed 12 foot bar stock achieving tolerances in the millionths of an inch. Another outstanding feature of the GT-610CNC is its small footprint measuring 48"x 44"x 60 H. The machine is equipped with twin grip super precision spindles on both work wheel and regulating wheel. Simple intuituve control interface can be programmed with via touch screen or G-code. SPECIFICATIONS Compact footprint.48" x 44" x 60" H Built on a granite bed. 15 HP main spindle variable speed vector drive. Diameter 8-5/8" wide work wheel 6" diameter 10" wide regulating wheel. Super precision Twin grip work wheel and regulating wheel spindles. 0.1 micron linear encoder positioning on all slides. Work rest blade holder with built in ramp for simple blade height adjustment. Direct coupled servo driven regulating wheel drive. Hard chrome ways on all slides. Automatic way lubrication. Safe, clean enclosure
Description
The GT-610CNC Centerless Grinder equipped with super precision slides and controls including a fully programmable CNC Dresser. The GT-610CNC has the capability of infeed grinding up to 8" wide parts and can easily thrufeed 12 foot bar stock achieving tolerances in the millionths of an inch. Another outstanding feature of the GT-610CNC is its small footprint measuring 48"x 44"x 60 H. The machine is equipped with twin grip super precision spindles on both work wheel and regulating wheel. Simple intuituve control interface can be programmed with via touch screen or G-code. SPECIFICATIONS Compact footprint.48" x 44" x 60" H Built on a granite bed. 15 HP main spindle variable speed vector drive. Diameter 8-5/8" wide work wheel 6" diameter 10" wide regulating wheel. Super precision Twin grip work wheel and regulating wheel spindles. 0.1 micron linear encoder positioning on all slides. Work rest blade holder with built in ramp for simple blade height adjustment. Direct coupled servo driven regulating wheel drive. Hard chrome ways on all slides. Automatic way lubrication. Safe, clean enclosure

Suppliers

Company
Product
Description
Supplier Links
Centerless Infeed / Thrufeed Grinder - GT-610 CNC - Glebar Company Inc.
Franklin Lakes, NJ, USA
Centerless Infeed / Thrufeed Grinder
GT-610 CNC
Centerless Infeed / Thrufeed Grinder GT-610 CNC
The GT-610CNC Centerless Grinder equipped with super precision slides and controls including a fully programmable CNC Dresser. The GT-610CNC has the capability of infeed grinding up to 8" wide parts and can easily thrufeed 12 foot bar stock achieving tolerances in the millionths of an inch. Another outstanding feature of the GT-610CNC is its small footprint measuring 48"x 44"x 60 H. The machine is equipped with twin grip super precision spindles on both work wheel and regulating wheel. Simple intuituve control interface can be programmed with via touch screen or G-code. SPECIFICATIONS Compact footprint.48" x 44" x 60" H Built on a granite bed. 15 HP main spindle variable speed vector drive. Diameter 8-5/8" wide work wheel 6" diameter 10" wide regulating wheel. Super precision Twin grip work wheel and regulating wheel spindles. 0.1 micron linear encoder positioning on all slides. Work rest blade holder with built in ramp for simple blade height adjustment. Direct coupled servo driven regulating wheel drive. Hard chrome ways on all slides. Automatic way lubrication. Safe, clean enclosure

The GT-610CNC Centerless Grinder equipped with super precision slides and controls including a fully programmable CNC Dresser. The GT-610CNC has the capability of infeed grinding up to 8" wide parts and can easily thrufeed 12 foot bar stock achieving tolerances in the millionths of an inch. Another outstanding feature of the GT-610CNC is its small footprint measuring 48"x 44"x 60 H. The machine is equipped with twin grip super precision spindles on both work wheel and regulating wheel. Simple intuituve control interface can be programmed with via touch screen or G-code.

SPECIFICATIONS

  • Compact footprint.48" x 44" x 60" H
  • Built on a granite bed.
  • 15 HP main spindle variable speed vector drive.
  • Diameter 8-5/8" wide work wheel
  • 6" diameter 10" wide regulating wheel.
  • Super precision Twin grip work wheel and regulating wheel spindles.
  • 0.1 micron linear encoder positioning on all slides.
  • Work rest blade holder with built in ramp for simple blade height adjustment.
  • Direct coupled servo driven regulating wheel drive.
  • Hard chrome ways on all slides.
  • Automatic way lubrication.
  • Safe, clean enclosure
Supplier's Site

Technical Specifications

  Glebar Company Inc.
Product Category Grinders and Grinding Machines
Product Number GT-610 CNC
Product Name Centerless Infeed / Thrufeed Grinder
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
Power 15 HP
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2018048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
 - Futura Flat-Edged - CMS North America, Inc.
CMS North America, Inc.
Specs
Type Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass
View Details
Ferris Wheel Grinder - FW-9D - Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Cylindrical; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Metal; Plastics or Composites; Rolls; Wet Grinding (optional feature); Rubber
View Details