DCM Tech Inc. Rotary Surface Grinder IG 480 SD

Description
The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding performance for both conventional and superabrasives. The IG 480SD is configured with a sliding door enclosure, air/mist filtration and swarf system with continuous filtering of the coolant. Clean coolant results in repeatable grinding performance. The automated grinding control simplifies machine operation and ensures consistent grinding results. Machine Features 48" variable speed table 50HP variable speed grinding spindle motor Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Password protection and operator lock-out features Automatic routine maintenance reminders 122" x 81" footprint Countless customization options supported by an in-house engineering team ready to build the perfect machine for your application!
Description
The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding performance for both conventional and superabrasives. The IG 480SD is configured with a sliding door enclosure, air/mist filtration and swarf system with continuous filtering of the coolant. Clean coolant results in repeatable grinding performance. The automated grinding control simplifies machine operation and ensures consistent grinding results. Machine Features 48" variable speed table 50HP variable speed grinding spindle motor Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Password protection and operator lock-out features Automatic routine maintenance reminders 122" x 81" footprint Countless customization options supported by an in-house engineering team ready to build the perfect machine for your application!

Suppliers

Company
Product
Description
Supplier Links
Rotary Surface Grinder - IG 480 SD - DCM Tech Inc.
Winona, MN, United States
Rotary Surface Grinder
IG 480 SD
Rotary Surface Grinder IG 480 SD
The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding performance for both conventional and superabrasives. The IG 480SD is configured with a sliding door enclosure, air/mist filtration and swarf system with continuous filtering of the coolant. Clean coolant results in repeatable grinding performance. The automated grinding control simplifies machine operation and ensures consistent grinding results. Machine Features 48" variable speed table 50HP variable speed grinding spindle motor Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Password protection and operator lock-out features Automatic routine maintenance reminders 122" x 81" footprint Countless customization options supported by an in-house engineering team ready to build the perfect machine for your application!

The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding performance for both conventional and superabrasives. The IG 480SD is configured with a sliding door enclosure, air/mist filtration and swarf system with continuous filtering of the coolant. Clean coolant results in repeatable grinding performance. The automated grinding control simplifies machine operation and ensures consistent grinding results.

Machine Features

  • 48" variable speed table
  • 50HP variable speed grinding spindle motor
  • Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems
  • Thru-spindle vacuum/pressure feed
  • Integral air mist collection and coolant flow systems for clean consistent grinding
  • Programmable touch screen controls
  • Manual handwheel for precise Z-axis positioning
  • Internal memory for saving grind process recipes for quick changeovers
  • Password protection and operator lock-out features
  • Automatic routine maintenance reminders
  • 122" x 81" footprint

Countless customization options supported by an in-house engineering team ready to build the perfect machine for your application!

Supplier's Site

Technical Specifications

  DCM Tech Inc.
Product Category Grinders and Grinding Machines
Product Number IG 480 SD
Product Name Rotary Surface Grinder
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Ceramics / Glass; Metal; MRO / Resurfacing; Wet Grinding
Rotary Speed 200 to 1180 rpm
Power 50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Industrial Punch and Die Grinder - PDG - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Metal; MRO / Resurfacing; Tool and Die; Wet Grinding; Sharpen Punches and Dies
View Details
Super Precision Infeed / Thrufeed Centerless Grinder for Medical Devices - TF-9DHD - Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Medical Devices or Biotech Parts; Metal; Wet Grinding (optional feature)
View Details