This is an advanced custom ASIC hearing aid. When mated with input and output transducers, it provides audio amplification and frequency response correction. An internal EEPROM stores trim and configuration data. It operates at low supply voltage and current. This IC was developed in conjunction with a leading manufacturer of advanced hearing aids.
Features:
Low Minimum Supply Voltage (1.5V)
Low Active Current
Adjustable Gain
Adjustable Frequency Response
Internal EEPROM
Serial Interface
Temperature Range = 0°C to +70°C
This is an advanced custom ASIC hearing aid. When mated with input and output transducers, it provides audio amplification and frequency response correction. An internal EEPROM stores trim and configuration data. It operates at low supply voltage and current. This IC was developed in conjunction with a leading manufacturer of advanced hearing aids.
Features:
- Low Minimum Supply Voltage (1.5V)
- Low Active Current
- Adjustable Gain
- Adjustable Frequency Response
- Internal EEPROM
- Serial Interface
- Temperature Range = 0°C to +70°C