The CSS68HC68W1 IC modulates an input clock to provide a variable frequency and variable duty-cycle output signal. Three 8-bit registers are accessed via a three-wire interface, compatible with Motorola’s SPI bus. They control pulse width, frequency and configuration. This part is a direct replacement for Intersil’s CDP68HC68W1 IC. This device is an “off-the-shelf” standard product available for purchase.
Features:
Direct replacement for Intersil CDP68HC68W1
2.5V to 6.0V Supply Range
Programmable Frequency & Duty Cycle Output
Three-wire Serial Bus Input
8 MHz Clock Input Frequency
8 Lead Green PDIP Package
Temperature Range = -40°C to +85°C
The CSS68HC68W1 IC modulates an input clock to provide a variable frequency and variable duty-cycle output signal. Three 8-bit registers are accessed via a three-wire interface, compatible with Motorola’s SPI bus. They control pulse width, frequency and configuration. This part is a direct replacement for Intersil’s CDP68HC68W1 IC. This device is an “off-the-shelf” standard product available for purchase.
Features:
- Direct replacement for Intersil CDP68HC68W1
- 2.5V to 6.0V Supply Range
- Programmable Frequency & Duty Cycle Output
- Three-wire Serial Bus Input
- 8 MHz Clock Input Frequency
- 8 Lead Green PDIP Package
- Temperature Range = -40°C to +85°C