Custom Made Boxes, Inc. 1/32" x 12" x 2000'- (6) Air Foam Rolls FW132S12

Description
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.
Description
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.

Suppliers

Company
Product
Description
Supplier Links
1/32
Des Moines, IA, USA
1/32" x 12" x 2000'- (6) Air Foam Rolls
FW132S12
1/32" x 12" x 2000'- (6) Air Foam Rolls FW132S12
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.

Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product.

  • Shock absorbing foam protects delicate items.
  • Provides light cushioning and surface protection.
  • Moisture resistant.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FW132S12
Product Name 1/32" x 12" x 2000'- (6) Air Foam Rolls
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

6 x 8
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Air Pillow Packaging - Fill-Air® - SEE
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Triangular corners 1'' - PO-10-100 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 6.12 inch (156 mm)
View Details