Custom Made Boxes, Inc. 4" x 4"- Air Foam Sheets FS0404

Description
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
Description
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 4"- Air Foam Sheets
FS0404
4" x 4"- Air Foam Sheets FS0404
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.

Pre-cut polyethylene foam sheets save packing time.

  • Light-weight 1/8" foam protection.
  • Non-abrasive foam will not scratch or mark.
  • Moisture resistant.
  • Use to wrap small items.
  • Also may be used as a cushioning layer pad.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FS0404
Product Name 4" x 4"- Air Foam Sheets
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

Packaging Foam -  - Zotefoams, Inc.
Zotefoams, Inc.
Specs
Protective Packaging / Dunnage Foam-in-Place; Packaging Insert; Molded Packaging
Material Type Foam
Features Dielectric Insulation; Thermal Insulation
View Details
3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Fluted linear corner - PO-10-201 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 3 inch (76.2 mm)
View Details