Custom Made Boxes, Inc. 4" x 7"- Flush Cut Foam Pouches FP47

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 7"- Flush Cut Foam Pouches
FP47
4" x 7"- Flush Cut Foam Pouches FP47
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FP47
Product Name 4" x 7"- Flush Cut Foam Pouches
Material Type Foam
Unlock Full Specs
to access all available technical data

Similar Products

9 x 12
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Biodegradable Cushion Packaging Bag - PakNatural® - SEE
Specs
Protective Packaging / Dunnage Packing Peanuts / Loose Fill
Features Biodegradable
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Triangular corner 5/8 - PO-10-130 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 3.94 inch (100 mm)
View Details