Custom Made Boxes, Inc. 3/16" x 24" x 300'- (2) Cohesive Air Bubble Rolls BWCO316S24P

Description
No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will not leave a residue on your products. Perforated every 12" for easy tear off. Sold in 48" master bundles.
Description
No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will not leave a residue on your products. Perforated every 12" for easy tear off. Sold in 48" master bundles.

Suppliers

Company
Product
Description
Supplier Links
3/16
Des Moines, IA, USA
3/16" x 24" x 300'- (2) Cohesive Air Bubble Rolls
BWCO316S24P
3/16" x 24" x 300'- (2) Cohesive Air Bubble Rolls BWCO316S24P
No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will not leave a residue on your products. Perforated every 12" for easy tear off. Sold in 48" master bundles.

No tape needed! Cohesive Air Bubble only sticks to itself - not to your products.

  • Makes wrapping fast and easy.
  • Will not leave a residue on your products.
  • Perforated every 12" for easy tear off.
  • Sold in 48" master bundles.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BWCO316S24P
Product Name 3/16" x 24" x 300'- (2) Cohesive Air Bubble Rolls
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Specs
Protective Packaging / Dunnage Packing Peanuts / Loose Fill
Features Biodegradable
View Details
1/8
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Foam
View Details