Custom Made Boxes, Inc. 5/16" x 24" x 100'- Bubble Dispenser Pack BD51624

Description
Convenient dispensing packs for low volume or work station use. Dispensers are portable around the workplace. Perforated every 12" for easy tear off.
Description
Convenient dispensing packs for low volume or work station use. Dispensers are portable around the workplace. Perforated every 12" for easy tear off.

Suppliers

Company
Product
Description
Supplier Links
5/16
Des Moines, IA, USA
5/16" x 24" x 100'- Bubble Dispenser Pack
BD51624
5/16" x 24" x 100'- Bubble Dispenser Pack BD51624
Convenient dispensing packs for low volume or work station use. Dispensers are portable around the workplace. Perforated every 12" for easy tear off.

Convenient dispensing packs for low volume or work station use.

  • Dispensers are portable around the workplace.
  • Perforated every 12" for easy tear off.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BD51624
Product Name 5/16" x 24" x 100'- Bubble Dispenser Pack
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

18
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
Activ-Blister™ Solutions -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Blister Packaging
Material Type Metal; Plastic
Features Disposable; Moisture / Vapor
View Details
1/8
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Foam
View Details
Eco-Sheet™ Plastic Slip Sheets -  - Fresh Pak Corporation
Specs
Material Type Plastic
Load Rating 1568 to 4105 lbs (711 to 1862 kg)
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details