Fresh Pak Corporation Eco-Sheet™ Plastic Slip Sheets

Description
Eco-Sheet™ Plastic Slip Sheets are a cost-saving, sustainable and recyclable replacement for wood pallets. Eco-Sheets™ are manufactured from 90% recycled polyethylene resin and are designed to seamlessly replace traditional wood pallets throughout the supply chain. Performance Unlike traditional wood pallets, Eco-Sheets™ are hygienic and resistant to moisture, pathogens, bacteria, fungus and successfully repel insects and rodents FDA approved High tensile strength (pull resistance) High co-efficient of friction (non-slip surface) One way or multiple use Maintenance free Warehouse & Transportation 25% truck, container cube optimization Proven to reduce transportation costs by 25% 2lb Eco-Sheet™ versus a 65lb wood pallet Warehouse Optimization 1:80 Sustainability Eco-Sheets™ are the greenest pallet alternative: made with 90% recycled post consumer HDPE 100% recyclable Using Eco-Sheets™ significantly reduces packing weight: wood pallets are 32x heavier than Eco-Sheet™ Plastic Slip Sheets Eco-Sheets™ are proven to reduce transportation costs by an average of 25% and significantly reduce carbon dioxide emissions Switching to Eco-Sheets™ eliminates the use of wasteful wood pallets that contribute to worldwide deforestation and carbon dioxide Product Cost 10% of the cost of wood pallets: $1.25 avg. per Eco-Sheet™ vs. $10 avg. per wood pallet No wood disposal or maintenance fees Eliminate costly wood certification and treatment
Datasheet
Description
Eco-Sheet™ Plastic Slip Sheets are a cost-saving, sustainable and recyclable replacement for wood pallets. Eco-Sheets™ are manufactured from 90% recycled polyethylene resin and are designed to seamlessly replace traditional wood pallets throughout the supply chain. Performance Unlike traditional wood pallets, Eco-Sheets™ are hygienic and resistant to moisture, pathogens, bacteria, fungus and successfully repel insects and rodents FDA approved High tensile strength (pull resistance) High co-efficient of friction (non-slip surface) One way or multiple use Maintenance free Warehouse & Transportation 25% truck, container cube optimization Proven to reduce transportation costs by 25% 2lb Eco-Sheet™ versus a 65lb wood pallet Warehouse Optimization 1:80 Sustainability Eco-Sheets™ are the greenest pallet alternative: made with 90% recycled post consumer HDPE 100% recyclable Using Eco-Sheets™ significantly reduces packing weight: wood pallets are 32x heavier than Eco-Sheet™ Plastic Slip Sheets Eco-Sheets™ are proven to reduce transportation costs by an average of 25% and significantly reduce carbon dioxide emissions Switching to Eco-Sheets™ eliminates the use of wasteful wood pallets that contribute to worldwide deforestation and carbon dioxide Product Cost 10% of the cost of wood pallets: $1.25 avg. per Eco-Sheet™ vs. $10 avg. per wood pallet No wood disposal or maintenance fees Eliminate costly wood certification and treatment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Sheet™ Plastic Slip Sheets -  - Fresh Pak Corporation
Houston, TX, USA
Eco-Sheet™ Plastic Slip Sheets
Eco-Sheet™ Plastic Slip Sheets
Eco-Sheet™ Plastic Slip Sheets are a cost-saving, sustainable and recyclable replacement for wood pallets. Eco-Sheets™ are manufactured from 90% recycled polyethylene resin and are designed to seamlessly replace traditional wood pallets throughout the supply chain. Performance Unlike traditional wood pallets, Eco-Sheets™ are hygienic and resistant to moisture, pathogens, bacteria, fungus and successfully repel insects and rodents FDA approved High tensile strength (pull resistance) High co-efficient of friction (non-slip surface) One way or multiple use Maintenance free Warehouse & Transportation 25% truck, container cube optimization Proven to reduce transportation costs by 25% 2lb Eco-Sheet™ versus a 65lb wood pallet Warehouse Optimization 1:80 Sustainability Eco-Sheets™ are the greenest pallet alternative: made with 90% recycled post consumer HDPE 100% recyclable Using Eco-Sheets™ significantly reduces packing weight: wood pallets are 32x heavier than Eco-Sheet™ Plastic Slip Sheets Eco-Sheets™ are proven to reduce transportation costs by an average of 25% and significantly reduce carbon dioxide emissions Switching to Eco-Sheets™ eliminates the use of wasteful wood pallets that contribute to worldwide deforestation and carbon dioxide Product Cost 10% of the cost of wood pallets: $1.25 avg. per Eco-Sheet™ vs. $10 avg. per wood pallet No wood disposal or maintenance fees Eliminate costly wood certification and treatment

Eco-Sheet™ Plastic Slip Sheets are a cost-saving, sustainable and recyclable replacement for wood pallets. Eco-Sheets™ are manufactured from 90% recycled polyethylene resin and are designed to seamlessly replace traditional wood pallets throughout the supply chain.

Performance

  • Unlike traditional wood pallets, Eco-Sheets™ are hygienic and resistant to moisture, pathogens, bacteria, fungus and successfully repel insects and rodents
  • FDA approved
  • High tensile strength (pull resistance)
  • High co-efficient of friction (non-slip surface)
  • One way or multiple use
  • Maintenance free

Warehouse & Transportation

  • 25% truck, container cube optimization
  • Proven to reduce transportation costs by 25%
  • 2lb Eco-Sheet™ versus a 65lb wood pallet
  • Warehouse Optimization 1:80

Sustainability

  • Eco-Sheets™ are the greenest pallet alternative: made with 90% recycled post consumer HDPE
  • 100% recyclable
  • Using Eco-Sheets™ significantly reduces packing weight: wood pallets are 32x heavier than Eco-Sheet™ Plastic Slip Sheets
  • Eco-Sheets™ are proven to reduce transportation costs by an average of 25% and significantly reduce carbon dioxide emissions
  • Switching to Eco-Sheets™ eliminates the use of wasteful wood pallets that contribute to worldwide deforestation and carbon dioxide

Product Cost

  • 10% of the cost of wood pallets: $1.25 avg. per Eco-Sheet™ vs. $10 avg. per wood pallet
  • No wood disposal or maintenance fees
  • Eliminate costly wood certification and treatment
Supplier's Site Datasheet

Technical Specifications

  Fresh Pak Corporation
Product Category Protective Packaging
Product Name Eco-Sheet™ Plastic Slip Sheets
Material Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Divider Sheets -  - Fresh Pak Corporation
Fresh Pak Corporation
Specs
Protective Packaging / Dunnage Partition
Material Type Plastic
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details
Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
1.2 mil Air Pillow - AP120 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details