Custom MMIC Passive Frequency Multiplier CMD227

Description
The CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 40 dBc and 43 dBc respectively. The CMD227 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching. Features Broadband performance Excellent Fo isolation Low conversion loss No bias required Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 40 dBc and 43 dBc respectively. The CMD227 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching. Features Broadband performance Excellent Fo isolation Low conversion loss No bias required Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Frequency Multiplier - CMD227 - Custom MMIC
Chelmsford, MA, USA
Passive Frequency Multiplier
CMD227
Passive Frequency Multiplier CMD227
The CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 40 dBc and 43 dBc respectively. The CMD227 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching. Features Broadband performance Excellent Fo isolation Low conversion loss No bias required Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 40 dBc and 43 dBc respectively. The CMD227 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.

Features

  • Broadband performance
  • Excellent Fo isolation
  • Low conversion loss
  • No bias required
  • Positive gain slope
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Frequency Multipliers
Product Number CMD227
Product Name Passive Frequency Multiplier
Frequency Multiplier Type Passive
Input Frequency Range 8000 to 15000 MHz
Conversion Loss / Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

MMD-20100HCH, GaAs MMIC Millimeter Wave Doubler - MMD-20100HCH - Marki Microwave LLC
Specs
Input Frequency Range 20000 to 100000 MHz
Multiplying Factor 2X
Package Type bare-die
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 40000 to 60000 MHz
Multiplying Factor 2X
Output 7 dBm
View Details
Frequency Doublers - FDM-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 17 dB
View Details
Active Frequency Multiplier - CMD214 - Custom MMIC
Specs
Frequency Multiplier Type Active
Input Frequency Range 12000 to 18000 MHz
Package Type DIE
View Details