Crane Aerospace & Electronics Frequency Doublers FDM-500A

Description
Package Type | Connectorized Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 Conversion Loss (dB) Max | 17 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom | 13
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 Conversion Loss (dB) Max | 17 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom | 13
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD series consists of frequency doublers covering a frequency range of 5 to 3000 MHz with minimum spurious output, available in flatpack, TO-5, or SMA connector packages.

Datasheet Summary
Powered by GS/AI

The FD series consists of frequency doublers covering a frequency range of 5 to 3000 MHz with minimum spurious output, available in flatpack, TO-5, or SMA connector packages.

Suppliers

Company
Product
Description
Supplier Links
Frequency Doublers - FDM-500A - Crane Aerospace & Electronics
Lynnwood, WA, United States
Frequency Doublers
FDM-500A
Frequency Doublers FDM-500A
Package Type | Connectorized Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 Conversion Loss (dB) Max | 17 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom | 13
  • Package Type | Connectorized
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 500
  • Conversion Loss (dB) Max | 17
  • Environmental Screening | Catalogue, Mil-screened
  • Input Power (dBm) Nom | 13
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Frequency Multipliers
Product Number FDM-500A
Product Name Frequency Doublers
Input Frequency Range 5 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Doublers - FDT-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15 dB
View Details
Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
Frequency Doublers - FDF-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 17 dB
View Details
Frequency Doublers - FDG-4A-1600 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details