Custom MMIC Active Frequency Multiplier CMD214

Description
The CMD214 die is a broadband MMIC GaAs x2 active frequency multiplier. When driven by a +13dBm signal, the multiplier provides +17 dBm output power from 24 to 36 GHz. The Fo and 3Fo isolations are >32 dBc and >25 dBc respectively at 26 GHz. The CMD214 multiplier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance Excellent Fo isolation High output power Positive gain slope Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD214 die is a broadband MMIC GaAs x2 active frequency multiplier. When driven by a +13dBm signal, the multiplier provides +17 dBm output power from 24 to 36 GHz. The Fo and 3Fo isolations are >32 dBc and >25 dBc respectively at 26 GHz. The CMD214 multiplier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance Excellent Fo isolation High output power Positive gain slope Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Frequency Multiplier - CMD214 - Custom MMIC
Chelmsford, MA, USA
Active Frequency Multiplier
CMD214
Active Frequency Multiplier CMD214
The CMD214 die is a broadband MMIC GaAs x2 active frequency multiplier. When driven by a +13dBm signal, the multiplier provides +17 dBm output power from 24 to 36 GHz. The Fo and 3Fo isolations are >32 dBc and >25 dBc respectively at 26 GHz. The CMD214 multiplier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance Excellent Fo isolation High output power Positive gain slope Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD214 die is a broadband MMIC GaAs x2 active frequency multiplier. When driven by a +13dBm signal, the multiplier provides +17 dBm output power from 24 to 36 GHz. The Fo and 3Fo isolations are >32 dBc and >25 dBc respectively at 26 GHz. The CMD214 multiplier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • Broadband performance
  • Excellent Fo isolation
  • High output power
  • Positive gain slope
  • Small die size

ECCN

3A001.b.2.c

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Frequency Multipliers
Product Number CMD214
Product Name Active Frequency Multiplier
Frequency Multiplier Type Active
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
D-0308ME, Frequency Doubler - D-0308ME - Marki Microwave LLC
Specs
Input Frequency Range 3000 to 8000 MHz
Multiplying Factor 2X
Package Type microstrip
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 22000 to 28000 MHz
Multiplying Factor 2X
Output 10 dBm
View Details
Fixed TTL Frequency Tripler - FMU3 - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Frequency Multiplier Type Active
Input Frequency Range 0.5000 to 30 MHz
Multiplying Factor 3X; Tripler
View Details