The CMD225 die is a broadband MMIC GaAs MMIC x2 passive frequency doubler / multiplier. When driven by a +15 dBm signal, this MMIC multiplier provides 12 dB conversion loss at an output frequency of 12 GHz. The Fo and 3Fo isolations are >48 dBc and >51 dBc respectively. The CMD225 multiplier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
EAR99
Released – for new design
| Custom MMIC | |
|---|---|
| Product Category | RF Frequency Multipliers |
| Product Number | CMD225 |
| Product Name | Passive Frequency Multiplier |
| Frequency Multiplier Type | Passive |
| Input Frequency Range | 4000 to 8000 MHz |
| Conversion Loss / Gain | 12 dB |