Custom MMIC Passive Frequency Doubler CMD227C3

Description
The CMD227C3 is a broadband MMIC GaAs x2 passive frequency multiplier in a ceramic, QFN-style package. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 38 dBc and 49 dBc respectively. The CMD227C3 is a 50 ohm matched design eliminating the need for RF port matching. Features Low conversion loss Excellent Fo isolation Broadband performance No bias required Pb-free RoHS compliant 3x3 mm SMT package ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD227C3 is a broadband MMIC GaAs x2 passive frequency multiplier in a ceramic, QFN-style package. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 38 dBc and 49 dBc respectively. The CMD227C3 is a 50 ohm matched design eliminating the need for RF port matching. Features Low conversion loss Excellent Fo isolation Broadband performance No bias required Pb-free RoHS compliant 3x3 mm SMT package ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Frequency Doubler - CMD227C3 - Custom MMIC
Chelmsford, MA, USA
Passive Frequency Doubler
CMD227C3
Passive Frequency Doubler CMD227C3
The CMD227C3 is a broadband MMIC GaAs x2 passive frequency multiplier in a ceramic, QFN-style package. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 38 dBc and 49 dBc respectively. The CMD227C3 is a 50 ohm matched design eliminating the need for RF port matching. Features Low conversion loss Excellent Fo isolation Broadband performance No bias required Pb-free RoHS compliant 3x3 mm SMT package ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD227C3 is a broadband MMIC GaAs x2 passive frequency multiplier in a ceramic, QFN-style package. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 38 dBc and 49 dBc respectively. The CMD227C3 is a 50 ohm matched design eliminating the need for RF port matching.

Features

  • Low conversion loss
  • Excellent Fo isolation
  • Broadband performance
  • No bias required
  • Pb-free RoHS compliant 3x3 mm SMT package

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Frequency Multipliers
Product Number CMD227C3
Product Name Passive Frequency Doubler
Frequency Multiplier Type Passive
Input Frequency Range 8000 to 15000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier/Doubler/Amplifier - IADA-2050PSM - Marki Microwave LLC
Specs
Input Frequency Range 20000 to 50000 MHz
Multiplying Factor 2X
Package Type Surface Mount; surface-mount
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 22000 to 28000 MHz
Multiplying Factor 2X
Output 10 dBm
View Details
Frequency Doublers - FDF-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 17 dB
View Details
Active Frequency Multiplier - CMD213 - Custom MMIC
Specs
Frequency Multiplier Type Active
Input Frequency Range 15000 to 20000 MHz
Package Type DIE
View Details