Custom Fabricating & Supplies Silicone Rubber / Glass Cloth Flame Spray Tape SRGF

Description
SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other thermal spray tapes allowing it to easily confirm to very complex shapes often found in the aircraft industry. Product Features Temperature Rating: 500° F / 260° C One step masking saves time and money with fewer layers used Will withstand grit blasting and plasma spray at high temperatures Removes cleanly, highly conformable Can be die cut for ease of application Construction 12 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 46 Elongation (%) - 10 Tensile Strength (lb/in) - 66 Dielectric Strength (kV) - 5.5 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.
Description
SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other thermal spray tapes allowing it to easily confirm to very complex shapes often found in the aircraft industry. Product Features Temperature Rating: 500° F / 260° C One step masking saves time and money with fewer layers used Will withstand grit blasting and plasma spray at high temperatures Removes cleanly, highly conformable Can be die cut for ease of application Construction 12 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 46 Elongation (%) - 10 Tensile Strength (lb/in) - 66 Dielectric Strength (kV) - 5.5 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber / Glass Cloth Flame Spray Tape - SRGF - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Rubber / Glass Cloth Flame Spray Tape
SRGF
Silicone Rubber / Glass Cloth Flame Spray Tape SRGF
SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other thermal spray tapes allowing it to easily confirm to very complex shapes often found in the aircraft industry. Product Features Temperature Rating: 500° F / 260° C One step masking saves time and money with fewer layers used Will withstand grit blasting and plasma spray at high temperatures Removes cleanly, highly conformable Can be die cut for ease of application Construction 12 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 46 Elongation (%) - 10 Tensile Strength (lb/in) - 66 Dielectric Strength (kV) - 5.5 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other thermal spray tapes allowing it to easily confirm to very complex shapes often found in the aircraft industry.

Product Features

  • Temperature Rating: 500° F / 260° C
  • One step masking saves time and money with fewer layers used
  • Will withstand grit blasting and plasma spray at high temperatures
  • Removes cleanly, highly conformable
  • Can be die cut for ease of application

Construction

  • 12 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Steel Adhesion (oz/in) - 46
  • Elongation (%) - 10
  • Tensile Strength (lb/in) - 66
  • Dielectric Strength (kV) - 5.5

What is Plasma Spray Coating?

Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number SRGF
Product Name Silicone Rubber / Glass Cloth Flame Spray Tape
Type Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; Rubber; Silicone
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

3M 8991 Blue Polyester Tape - 8991 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Double Sided Glass Cloth Tape - D4700 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fiberglass / Glass
View Details
High Temp Green Vinyl Tape - HTGV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details
3M DT17 Super Duty Duct Tape - DT17 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.42 to 3.78 inches (36 to 96 mm)
View Details