Custom Fabricating & Supplies High Temp Green Vinyl Tape HTGV

Description
This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality with a long shelf-life, provides an effective vapor and moisture barrier, good abrasion, impact and rupture resistance and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalies and corrosive chemicals. Product Features Temperature Rating: 220° F / 104° C Solvent resistant Used for color coding, lane marking and safety coding to meet OSHA requirements Often used in plating applications Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Construction 6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 150 Steel Adhesion (oz/in) - 18
Request a Quote
Description
This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality with a long shelf-life, provides an effective vapor and moisture barrier, good abrasion, impact and rupture resistance and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalies and corrosive chemicals. Product Features Temperature Rating: 220° F / 104° C Solvent resistant Used for color coding, lane marking and safety coding to meet OSHA requirements Often used in plating applications Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Construction 6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 150 Steel Adhesion (oz/in) - 18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temp Green Vinyl Tape - HTGV - Custom Fabricating & Supplies
Franklin, WI, United States
High Temp Green Vinyl Tape
HTGV
High Temp Green Vinyl Tape HTGV
This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality with a long shelf-life, provides an effective vapor and moisture barrier, good abrasion, impact and rupture resistance and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalies and corrosive chemicals. Product Features Temperature Rating: 220° F / 104° C Solvent resistant Used for color coding, lane marking and safety coding to meet OSHA requirements Often used in plating applications Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Construction 6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 150 Steel Adhesion (oz/in) - 18

This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality with a long shelf-life, provides an effective vapor and moisture barrier, good abrasion, impact and rupture resistance and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalies and corrosive chemicals.

Product Features

  • Temperature Rating: 220° F / 104° C
  • Solvent resistant
  • Used for color coding, lane marking and safety coding to meet OSHA requirements
  • Often used in plating applications
  • Conforms easily to irregular shapes and curved surfaces
  • Custom sizes available for same day shipment

Construction

  • 6 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 14
  • Elongation (%) - 150
  • Steel Adhesion (oz/in) - 18
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HTGV
Product Name High Temp Green Vinyl Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Orange Polyester Tape - OPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable; Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 301 Yellow Industrial Masking Tape - 301 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Width 0.4724 to 4 inches (12 to 102 mm)
Temperature Resistance -17.78 to 107 C (0.0 to 225 F)
View Details
3M 471 Yellow Vinyl Tape w/ Liner - 4712 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Polyvinyl Chloride
View Details
3M 5925 Black VHB Tape - 5925 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Permanent
Adhesive Acrylic; Pressure Sensitive
View Details