Custom Fabricating & Supplies 3M DT17 Super Duty Duct Tape DT17

Description
3M™ Super Duty Duct Tape DT17 is constructed of polyethylene film laminated to cloth with a natural rubber adhesive. This very thick and strong tape resists curling and tears off the roll cleanly even when used in the most demanding jobs and is designed to provide a maximum-strength, long-lasting solution for the ultimate applications. Despite it being the thickest of 3M's duct tapes, its polyethylene backing can be torn from the roll to stick instantly. It bonds firmly to many surfaces including plastic, glass and sealed concrete. It is ideal for jobs requiring strength, wear resistance or protection of covered surfaces. Product Features Temperatures - To 150°F for up to 30 minutes Ultra-thick, water-resistant backing resists wear and abrasion while still tearing easily by hand Aggressive rubber adhesive grips instantly to a wide variety of surfaces, including metal, glass, plastic and sealed concrete Tightly woven scrim provides high tensile strength, which is ideal for bundling applications Good abrasion resistance, protects against light sandblast overspray Rolls stay cleaner with low-tack roll sides Construction 17 Mil Total Thickness Roll Length - 35 yards Recommended Applications Seaming and extra strength Bundling applications Abrasion protection Protection of metal parts and various surfaces against media blasting overspray Specifications Steel Adhesion (oz/in) - 85 Elongation (%) - 18 Tensile Strength (lb/in) - 38
Description
3M™ Super Duty Duct Tape DT17 is constructed of polyethylene film laminated to cloth with a natural rubber adhesive. This very thick and strong tape resists curling and tears off the roll cleanly even when used in the most demanding jobs and is designed to provide a maximum-strength, long-lasting solution for the ultimate applications. Despite it being the thickest of 3M's duct tapes, its polyethylene backing can be torn from the roll to stick instantly. It bonds firmly to many surfaces including plastic, glass and sealed concrete. It is ideal for jobs requiring strength, wear resistance or protection of covered surfaces. Product Features Temperatures - To 150°F for up to 30 minutes Ultra-thick, water-resistant backing resists wear and abrasion while still tearing easily by hand Aggressive rubber adhesive grips instantly to a wide variety of surfaces, including metal, glass, plastic and sealed concrete Tightly woven scrim provides high tensile strength, which is ideal for bundling applications Good abrasion resistance, protects against light sandblast overspray Rolls stay cleaner with low-tack roll sides Construction 17 Mil Total Thickness Roll Length - 35 yards Recommended Applications Seaming and extra strength Bundling applications Abrasion protection Protection of metal parts and various surfaces against media blasting overspray Specifications Steel Adhesion (oz/in) - 85 Elongation (%) - 18 Tensile Strength (lb/in) - 38

Suppliers

Company
Product
Description
Supplier Links
3M DT17 Super Duty Duct Tape - DT17 - Custom Fabricating & Supplies
Franklin, WI, United States
3M DT17 Super Duty Duct Tape
DT17
3M DT17 Super Duty Duct Tape DT17
3M™ Super Duty Duct Tape DT17 is constructed of polyethylene film laminated to cloth with a natural rubber adhesive. This very thick and strong tape resists curling and tears off the roll cleanly even when used in the most demanding jobs and is designed to provide a maximum-strength, long-lasting solution for the ultimate applications. Despite it being the thickest of 3M's duct tapes, its polyethylene backing can be torn from the roll to stick instantly. It bonds firmly to many surfaces including plastic, glass and sealed concrete. It is ideal for jobs requiring strength, wear resistance or protection of covered surfaces. Product Features Temperatures - To 150°F for up to 30 minutes Ultra-thick, water-resistant backing resists wear and abrasion while still tearing easily by hand Aggressive rubber adhesive grips instantly to a wide variety of surfaces, including metal, glass, plastic and sealed concrete Tightly woven scrim provides high tensile strength, which is ideal for bundling applications Good abrasion resistance, protects against light sandblast overspray Rolls stay cleaner with low-tack roll sides Construction 17 Mil Total Thickness Roll Length - 35 yards Recommended Applications Seaming and extra strength Bundling applications Abrasion protection Protection of metal parts and various surfaces against media blasting overspray Specifications Steel Adhesion (oz/in) - 85 Elongation (%) - 18 Tensile Strength (lb/in) - 38

3M™ Super Duty Duct Tape DT17 is constructed of polyethylene film laminated to cloth with a natural rubber adhesive. This very thick and strong tape resists curling and tears off the roll cleanly even when used in the most demanding jobs and is designed to provide a maximum-strength, long-lasting solution for the ultimate applications. Despite it being the thickest of 3M's duct tapes, its polyethylene backing can be torn from the roll to stick instantly. It bonds firmly to many surfaces including plastic, glass and sealed concrete. It is ideal for jobs requiring strength, wear resistance or protection of covered surfaces.

Product Features

  • Temperatures - To 150°F for up to 30 minutes
  • Ultra-thick, water-resistant backing resists wear and abrasion while still tearing easily by hand
  • Aggressive rubber adhesive grips instantly to a wide variety of surfaces, including metal, glass, plastic and sealed concrete
  • Tightly woven scrim provides high tensile strength, which is ideal for bundling applications
  • Good abrasion resistance, protects against light sandblast overspray
  • Rolls stay cleaner with low-tack roll sides

Construction

  • 17 Mil Total Thickness
  • Roll Length - 35 yards

Recommended Applications

  • Seaming and extra strength Bundling applications
  • Abrasion protection
  • Protection of metal parts and various surfaces against media blasting overspray

Specifications

  • Steel Adhesion (oz/in) - 85
  • Elongation (%) - 18
  • Tensile Strength (lb/in) - 38
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number DT17
Product Name 3M DT17 Super Duty Duct Tape
Type Duct; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Blue Vinyl Tape w/Liner - HTBVL - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyvinyl Chloride
Width 2 to 36 inches (50.8 to 914 mm)
View Details
Red High Temp + Crepe Hot Air Leveling Tape - HALR - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
View Details
2 Mil Orange Polyester Tape - OPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable; Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
Silicone Rubber Flame Spray Tape - HVOF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Rubber; Silicone
Adhesive Pressure Sensitive; Silicone
View Details