Custom Fabricating & Supplies 3M 8991 Blue Polyester Tape 8991

Description
3M™ Polyester Tape 8992 is a thin and conformable translucent blue polyester tape with a pressure sensitive silicone adhesive. This high-temperature tape is also designed with a thin polyester backing that resists shrinking, curling, tearing and edge lifting, offering reliable masking and consistent results. This tape features sharp, clean paint lines and provides excellent thermal, abrasion and chemical resistance while maintaining flexibility. In addition, 3M™ Polyester Tape 8991 removes without leaving behind adhesive residue, for a clean finish. Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Translucent blue color makes tape placement obvious for both application and removal Backing leaves a sharp paint line Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 2.4 Mil Total Thickness Roll Length - 72 yards Recommended Applications Masking for powdercoat painting Masking in e-coating, electroplating and anodizing Flashbreaker tape when pulling through cured coating such as epoxies Splicing, tabbing and roll closing difficult-to-stick surfaces such as silicone treated liners Holding material, securing parts and sealing of vacuum bags during autoclave processes Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 100 Steel Adhesion (oz/in) - 31
Description
3M™ Polyester Tape 8992 is a thin and conformable translucent blue polyester tape with a pressure sensitive silicone adhesive. This high-temperature tape is also designed with a thin polyester backing that resists shrinking, curling, tearing and edge lifting, offering reliable masking and consistent results. This tape features sharp, clean paint lines and provides excellent thermal, abrasion and chemical resistance while maintaining flexibility. In addition, 3M™ Polyester Tape 8991 removes without leaving behind adhesive residue, for a clean finish. Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Translucent blue color makes tape placement obvious for both application and removal Backing leaves a sharp paint line Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 2.4 Mil Total Thickness Roll Length - 72 yards Recommended Applications Masking for powdercoat painting Masking in e-coating, electroplating and anodizing Flashbreaker tape when pulling through cured coating such as epoxies Splicing, tabbing and roll closing difficult-to-stick surfaces such as silicone treated liners Holding material, securing parts and sealing of vacuum bags during autoclave processes Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 100 Steel Adhesion (oz/in) - 31

Suppliers

Company
Product
Description
Supplier Links
3M 8991 Blue Polyester Tape - 8991 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 8991 Blue Polyester Tape
8991
3M 8991 Blue Polyester Tape 8991
3M™ Polyester Tape 8992 is a thin and conformable translucent blue polyester tape with a pressure sensitive silicone adhesive. This high-temperature tape is also designed with a thin polyester backing that resists shrinking, curling, tearing and edge lifting, offering reliable masking and consistent results. This tape features sharp, clean paint lines and provides excellent thermal, abrasion and chemical resistance while maintaining flexibility. In addition, 3M™ Polyester Tape 8991 removes without leaving behind adhesive residue, for a clean finish. Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Translucent blue color makes tape placement obvious for both application and removal Backing leaves a sharp paint line Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 2.4 Mil Total Thickness Roll Length - 72 yards Recommended Applications Masking for powdercoat painting Masking in e-coating, electroplating and anodizing Flashbreaker tape when pulling through cured coating such as epoxies Splicing, tabbing and roll closing difficult-to-stick surfaces such as silicone treated liners Holding material, securing parts and sealing of vacuum bags during autoclave processes Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 100 Steel Adhesion (oz/in) - 31

3M™ Polyester Tape 8992 is a thin and conformable translucent blue polyester tape with a pressure sensitive silicone adhesive. This high-temperature tape is also designed with a thin polyester backing that resists shrinking, curling, tearing and edge lifting, offering reliable masking and consistent results. This tape features sharp, clean paint lines and provides excellent thermal, abrasion and chemical resistance while maintaining flexibility. In addition, 3M™ Polyester Tape 8991 removes without leaving behind adhesive residue, for a clean finish.

Product Features

  • Operates at temperatures up to 400°F/204°C
  • Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility
  • Translucent blue color makes tape placement obvious for both application and removal
  • Backing leaves a sharp paint line
  • Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer
  • Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release
  • Silicone adhesive removes cleanly from many surfaces

Construction

  • 2.4 Mil Total Thickness
  • Roll Length - 72 yards

Recommended Applications

  • Masking for powdercoat painting
  • Masking in e-coating, electroplating and anodizing
  • Flashbreaker tape when pulling through cured coating such as epoxies
  • Splicing, tabbing and roll closing difficult-to-stick surfaces such as silicone treated liners
  • Holding material, securing parts and sealing of vacuum bags during autoclave processes

Specifications

  • Tensile Strength (lb/in) - 30
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 31
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 8991
Product Name 3M 8991 Blue Polyester Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Adhesive Acrylic; Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

3M 218 Fine Line Tape - 218 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polypropylene
Width 0.1250 to 6 inches (3.17 to 152 mm)
View Details
Green Polyester Squares - GSQ - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
White Double Sided Polyethylene Foam Tape w/ Acrylic Adhesive - DSFTA - Custom Fabricating & Supplies
Specs
Type Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Backing Foam
View Details
PTFE Coated Fiberglass Tape - SPTFE - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; PTFE
View Details