Custom Fabricating & Supplies 2 Mil Rusty Red Discs RRD

Description
These tapes are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features Temperature Rating: 425° F / 218° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Description
These tapes are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features Temperature Rating: 425° F / 218° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

Suppliers

Company
Product
Description
Supplier Links
2 Mil Rusty Red Discs - RRD - Custom Fabricating & Supplies
Franklin, WI, United States
2 Mil Rusty Red Discs
RRD
2 Mil Rusty Red Discs RRD
These tapes are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features Temperature Rating: 425° F / 218° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

These tapes are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides.

Product Features

  • Temperature Rating: 425° F / 218° C
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating and E-Coating
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 2 Mil Polyimide Carrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 50
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number RRD
Product Name 2 Mil Rusty Red Discs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Crepe Squares - HTSQ - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
Red High Temp + Crepe Hot Air Leveling Tape - HALR - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
View Details
3M 8992 Green Polyester Tape - 8992 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Aluminum Foil Discs - AFD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Aluminum
Adhesive Acrylic
View Details