Custom Fabricating & Supplies 1 Mil Red Polyester Tape RPT

Description
This tape is manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a moisture tight seal is needed and solder strip baths. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 425° F / 218° C High adhesion for sharp line definition - no undercutting Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing, Etching and Plating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 3.0 Mil Silicone Adhesive 4.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 35 Elongation (%) - 130 Steel Adhesion (oz/in) - 35 Dielectric Strength - 5.4
Description
This tape is manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a moisture tight seal is needed and solder strip baths. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 425° F / 218° C High adhesion for sharp line definition - no undercutting Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing, Etching and Plating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 3.0 Mil Silicone Adhesive 4.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 35 Elongation (%) - 130 Steel Adhesion (oz/in) - 35 Dielectric Strength - 5.4

Suppliers

Company
Product
Description
Supplier Links
1 Mil Red Polyester Tape - RPT - Custom Fabricating & Supplies
Franklin, WI, United States
1 Mil Red Polyester Tape
RPT
1 Mil Red Polyester Tape RPT
This tape is manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a moisture tight seal is needed and solder strip baths. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 425° F / 218° C High adhesion for sharp line definition - no undercutting Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing, Etching and Plating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 3.0 Mil Silicone Adhesive 4.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 35 Elongation (%) - 130 Steel Adhesion (oz/in) - 35 Dielectric Strength - 5.4

This tape is manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a moisture tight seal is needed and solder strip baths. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition.

Product Features

  • Temperature Rating: 425° F / 218° C
  • High adhesion for sharp line definition - no undercutting
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Anodizing, Etching and Plating
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 1 Mil Polyester Carrier
  • 3.0 Mil Silicone Adhesive
  • 4.0 Mil Total Thickness
  • Roll Length - 72 yards

Specifications

  • Tensile Strength (lb/in) - 35
  • Elongation (%) - 130
  • Steel Adhesion (oz/in) - 35
  • Dielectric Strength - 5.4
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number RPT
Product Name 1 Mil Red Polyester Tape
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Adhesive Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Crepe Discs - HCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
1 Mil Blue Polyester Discs - BPD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 218 Fine Line Tape - 218 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polypropylene
Width 0.1250 to 6 inches (3.17 to 152 mm)
View Details
Green Polyester Donuts - GWD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details