Custom Fabricating & Supplies 3M 218 Fine Line Tape 218

Description
3M™ Fine Line Tape 218 is a high-performance polypropylene plastic tape that has both a low profile and high adhesion for use in painting long straight lines and sweeping curves where a crisp, sharp paint line is desired. It is often used as a layout tape for high value multi-color and custom painted graphics. Features a natural rubber pressure adhesive capable of delivering the high instant adhesion necessary for critical, large-scale paint applications. The polypropylene backing is stiffer than vinyl fine line tapes, while conforming easily around corners. Product Features Resists heat in bake cycles that reach 250°F/121°C for up to 30 minutes Good moisture and solvent resistance Thin tape provides excellent color line separation Proven excellent for painting long straight lines and smooth curves Ideal for use in specialty vehicle, marine and aerospace paint jobs Construction 5 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 13 Elongation (%) - 720 Steel Adhesion (oz/in) - 37 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote
Description
3M™ Fine Line Tape 218 is a high-performance polypropylene plastic tape that has both a low profile and high adhesion for use in painting long straight lines and sweeping curves where a crisp, sharp paint line is desired. It is often used as a layout tape for high value multi-color and custom painted graphics. Features a natural rubber pressure adhesive capable of delivering the high instant adhesion necessary for critical, large-scale paint applications. The polypropylene backing is stiffer than vinyl fine line tapes, while conforming easily around corners. Product Features Resists heat in bake cycles that reach 250°F/121°C for up to 30 minutes Good moisture and solvent resistance Thin tape provides excellent color line separation Proven excellent for painting long straight lines and smooth curves Ideal for use in specialty vehicle, marine and aerospace paint jobs Construction 5 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 13 Elongation (%) - 720 Steel Adhesion (oz/in) - 37 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 218 Fine Line Tape - 218 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 218 Fine Line Tape
218
3M 218 Fine Line Tape 218
3M™ Fine Line Tape 218 is a high-performance polypropylene plastic tape that has both a low profile and high adhesion for use in painting long straight lines and sweeping curves where a crisp, sharp paint line is desired. It is often used as a layout tape for high value multi-color and custom painted graphics. Features a natural rubber pressure adhesive capable of delivering the high instant adhesion necessary for critical, large-scale paint applications. The polypropylene backing is stiffer than vinyl fine line tapes, while conforming easily around corners. Product Features Resists heat in bake cycles that reach 250°F/121°C for up to 30 minutes Good moisture and solvent resistance Thin tape provides excellent color line separation Proven excellent for painting long straight lines and smooth curves Ideal for use in specialty vehicle, marine and aerospace paint jobs Construction 5 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 13 Elongation (%) - 720 Steel Adhesion (oz/in) - 37 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ Fine Line Tape 218 is a high-performance polypropylene plastic tape that has both a low profile and high adhesion for use in painting long straight lines and sweeping curves where a crisp, sharp paint line is desired. It is often used as a layout tape for high value multi-color and custom painted graphics. Features a natural rubber pressure adhesive capable of delivering the high instant adhesion necessary for critical, large-scale paint applications. The polypropylene backing is stiffer than vinyl fine line tapes, while conforming easily around corners.

Product Features

  • Resists heat in bake cycles that reach 250°F/121°C for up to 30 minutes
  • Good moisture and solvent resistance
  • Thin tape provides excellent color line separation
  • Proven excellent for painting long straight lines and smooth curves
  • Ideal for use in specialty vehicle, marine and aerospace paint jobs

Construction

  • 5 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 13
  • Elongation (%) - 720
  • Steel Adhesion (oz/in) - 37

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 218
Product Name 3M 218 Fine Line Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Double Sided Polyester Tape - D4003 - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Polyester
Adhesive Double- Sided; Pressure Sensitive
View Details
3M 8985L Chromic Acid Anodizing Tape - 8985L - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
Aluminum / Glass Flame Spray Tape - 1310 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Metal Foil
Adhesive Silicone
View Details
3M 471 Yellow Vinyl Tape w/ Liner - 4712 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Polyvinyl Chloride
View Details