Custom Fabricating & Supplies High Temp Crepe Discs HCD

Description
These die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Split back liner available upon request Construction 7.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5
Request a Quote
Description
These die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Split back liner available upon request Construction 7.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temp Crepe Discs - HCD - Custom Fabricating & Supplies
Franklin, WI, United States
High Temp Crepe Discs
HCD
High Temp Crepe Discs HCD
These die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Split back liner available upon request Construction 7.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5

These die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure.

Product Features

  • Temperature Rating: 325° F / 163° C
  • Removes cleanly even after long bake cycles with no residue
  • Used in low-temp Powder Coating and Wet Spray
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications
  • Split back liner available upon request

Construction

  • 7.5 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 20
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 33
  • Quick Stick Steel (oz/in of width) - 11
  • Quick Stick to Kraft (oz/in of width) - 5
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HCD
Product Name High Temp Crepe Discs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fiberglass Tape w/Liner - SLPTF - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; PTFE
View Details
High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
View Details
1 Mil Polyimide Discs - KPD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details
1 Mil Blue Polyester Discs - BPD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details