Custom Fabricating & Supplies 1 Mil Blue Polyester Discs BPD

Description
These die cuts are manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 2.0 Mil Silicone Adhesive 3.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Description
These die cuts are manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 2.0 Mil Silicone Adhesive 3.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

Suppliers

Company
Product
Description
Supplier Links
1 Mil Blue Polyester Discs - BPD - Custom Fabricating & Supplies
Franklin, WI, United States
1 Mil Blue Polyester Discs
BPD
1 Mil Blue Polyester Discs BPD
These die cuts are manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 2.0 Mil Silicone Adhesive 3.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

These die cuts are manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition.

Product Features

  • Temperature Rating: 400° F / 204° C
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Anodizing and Plating
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 1 Mil Polyester Carrier
  • 2.0 Mil Silicone Adhesive
  • 3.0 Mil Total Thickness
  • Roll Length - 72 yards

Specifications

  • Tensile Strength (lb/in) - 50
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number BPD
Product Name 1 Mil Blue Polyester Discs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 275442-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF00125 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details