Custom Fabricating & Supplies High Temp Crepe Tape HTC

Description
This crepe tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking crepe tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 7.5 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5
Request a Quote
Description
This crepe tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking crepe tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 7.5 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temp Crepe Tape - HTC - Custom Fabricating & Supplies
Franklin, WI, United States
High Temp Crepe Tape
HTC
High Temp Crepe Tape HTC
This crepe tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking crepe tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 7.5 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5

This crepe tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking crepe tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure.

Product Features

  • Temperature Rating: 325° F / 163° C
  • Removes cleanly even after long bake cycles with no residue
  • Used in low-temp Powder Coating and Wet Spray
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 7.5 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 20
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 33
  • Quick Stick Steel (oz/in of width) - 11
  • Quick Stick to Kraft (oz/in of width) - 5
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HTC
Product Name High Temp Crepe Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
Adhesive Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

3M DT17 Super Duty Duct Tape - DT17 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.42 to 3.78 inches (36 to 96 mm)
View Details
3M 501+ Premium High Temp Crepe Masking Tape - 501P - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
3M 401+ Green Crepe Masking Tape - 401 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details