Custom Fabricating & Supplies PTFE Coated Fiberglass Tape w/Liner SLPTF

Description
Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect for extreme temperatures. The tape is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. These properties make this tape superb for heat-sealing. Use of this tape on the heating element prevents sticking of molten plastic/polythelene. Product Features Temperature Rating: 500° F / 260° C Available in 4 thicknesses - 3, 4, 6 and 10 Mil Widely used in packaging, heat molding, laminating, sealing and electrical industries Often used for heat sealing or roller wrap tapes Excellent dimensional stability, tensile strength and durability High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties Liner provides easy application and the ability to die-cut Construction Roll Length - 36 yards Applications PTFE Coated or Teflon™ coated heat sealer tape should be the most consumable part for a heat sealer. Replacing tape when burn-throughs and excessive residue build up occurs will increase the life of other sealer parts. ½” PTFE Coated Tape The narrower ½” PTFE tape has two common uses when used on heat sealers. For manual impulse sealers, the ½” PTFE tape is used under the wire sealing element. The PTFE tape keeps the element from making direct contact with the metal sealer frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes and helps to increase protection when coming into direct contact with the heat sealer. ¾” PTFE Coated Tape I bar sealers and wire L bar sealers use ¾” PTFE tape over the sealing wire to protect from film build up. Over time, residue builds up on the sealing wire and causes poor performance. The ¾” PTFE coated tape protects the sealing wire from residue build up. Over time residue will build up on the tape and it will need to be replaced. Keeping the tape replaced before the wire burns through it will increase the life of the sealing wire tenfold. 2” PTFE Coated Tape The 2” PTFE coated tape is often used over manual impulse sealing wires. As mentioned above, keeping the tape replaced over the sealing wire is important in preserving the life of the sealing wire. For higher output machines, the 2” PTFE coated tape is used a base tape layer of protection from the sealing bar. The 2” PTFE tape is placed on the bumper coming into direct contact with the hot sealer. After the base layer of 2” PTFE tape is applied, a thinner ½” PTFE tape may be placed over it for additional protection.
Request a Quote
Description
Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect for extreme temperatures. The tape is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. These properties make this tape superb for heat-sealing. Use of this tape on the heating element prevents sticking of molten plastic/polythelene. Product Features Temperature Rating: 500° F / 260° C Available in 4 thicknesses - 3, 4, 6 and 10 Mil Widely used in packaging, heat molding, laminating, sealing and electrical industries Often used for heat sealing or roller wrap tapes Excellent dimensional stability, tensile strength and durability High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties Liner provides easy application and the ability to die-cut Construction Roll Length - 36 yards Applications PTFE Coated or Teflon™ coated heat sealer tape should be the most consumable part for a heat sealer. Replacing tape when burn-throughs and excessive residue build up occurs will increase the life of other sealer parts. ½” PTFE Coated Tape The narrower ½” PTFE tape has two common uses when used on heat sealers. For manual impulse sealers, the ½” PTFE tape is used under the wire sealing element. The PTFE tape keeps the element from making direct contact with the metal sealer frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes and helps to increase protection when coming into direct contact with the heat sealer. ¾” PTFE Coated Tape I bar sealers and wire L bar sealers use ¾” PTFE tape over the sealing wire to protect from film build up. Over time, residue builds up on the sealing wire and causes poor performance. The ¾” PTFE coated tape protects the sealing wire from residue build up. Over time residue will build up on the tape and it will need to be replaced. Keeping the tape replaced before the wire burns through it will increase the life of the sealing wire tenfold. 2” PTFE Coated Tape The 2” PTFE coated tape is often used over manual impulse sealing wires. As mentioned above, keeping the tape replaced over the sealing wire is important in preserving the life of the sealing wire. For higher output machines, the 2” PTFE coated tape is used a base tape layer of protection from the sealing bar. The 2” PTFE tape is placed on the bumper coming into direct contact with the hot sealer. After the base layer of 2” PTFE tape is applied, a thinner ½” PTFE tape may be placed over it for additional protection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Coated Fiberglass Tape w/Liner - SLPTF - Custom Fabricating & Supplies
Franklin, WI, United States
PTFE Coated Fiberglass Tape w/Liner
SLPTF
PTFE Coated Fiberglass Tape w/Liner SLPTF
Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect for extreme temperatures. The tape is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. These properties make this tape superb for heat-sealing. Use of this tape on the heating element prevents sticking of molten plastic/polythelene. Product Features Temperature Rating: 500° F / 260° C Available in 4 thicknesses - 3, 4, 6 and 10 Mil Widely used in packaging, heat molding, laminating, sealing and electrical industries Often used for heat sealing or roller wrap tapes Excellent dimensional stability, tensile strength and durability High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties Liner provides easy application and the ability to die-cut Construction Roll Length - 36 yards Applications PTFE Coated or Teflon™ coated heat sealer tape should be the most consumable part for a heat sealer. Replacing tape when burn-throughs and excessive residue build up occurs will increase the life of other sealer parts. ½” PTFE Coated Tape The narrower ½” PTFE tape has two common uses when used on heat sealers. For manual impulse sealers, the ½” PTFE tape is used under the wire sealing element. The PTFE tape keeps the element from making direct contact with the metal sealer frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes and helps to increase protection when coming into direct contact with the heat sealer. ¾” PTFE Coated Tape I bar sealers and wire L bar sealers use ¾” PTFE tape over the sealing wire to protect from film build up. Over time, residue builds up on the sealing wire and causes poor performance. The ¾” PTFE coated tape protects the sealing wire from residue build up. Over time residue will build up on the tape and it will need to be replaced. Keeping the tape replaced before the wire burns through it will increase the life of the sealing wire tenfold. 2” PTFE Coated Tape The 2” PTFE coated tape is often used over manual impulse sealing wires. As mentioned above, keeping the tape replaced over the sealing wire is important in preserving the life of the sealing wire. For higher output machines, the 2” PTFE coated tape is used a base tape layer of protection from the sealing bar. The 2” PTFE tape is placed on the bumper coming into direct contact with the hot sealer. After the base layer of 2” PTFE tape is applied, a thinner ½” PTFE tape may be placed over it for additional protection.

Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect for extreme temperatures. The tape is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. These properties make this tape superb for heat-sealing. Use of this tape on the heating element prevents sticking of molten plastic/polythelene.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Available in 4 thicknesses - 3, 4, 6 and 10 Mil
  • Widely used in packaging, heat molding, laminating, sealing and electrical industries
  • Often used for heat sealing or roller wrap tapes
  • Excellent dimensional stability, tensile strength and durability
  • High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties
  • Liner provides easy application and the ability to die-cut

Construction

  • Roll Length - 36 yards

Applications

PTFE Coated or Teflon™ coated heat sealer tape should be the most consumable part for a heat sealer. Replacing tape when burn-throughs and excessive residue build up occurs will increase the life of other sealer parts.

½” PTFE Coated Tape

The narrower ½” PTFE tape has two common uses when used on heat sealers. For manual impulse sealers, the ½” PTFE tape is used under the wire sealing element. The PTFE tape keeps the element from making direct contact with the metal sealer frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes and helps to increase protection when coming into direct contact with the heat sealer.

¾” PTFE Coated Tape

I bar sealers and wire L bar sealers use ¾” PTFE tape over the sealing wire to protect from film build up. Over time, residue builds up on the sealing wire and causes poor performance. The ¾” PTFE coated tape protects the sealing wire from residue build up. Over time residue will build up on the tape and it will need to be replaced. Keeping the tape replaced before the wire burns through it will increase the life of the sealing wire tenfold.

2” PTFE Coated Tape

The 2” PTFE coated tape is often used over manual impulse sealing wires. As mentioned above, keeping the tape replaced over the sealing wire is important in preserving the life of the sealing wire. For higher output machines, the 2” PTFE coated tape is used a base tape layer of protection from the sealing bar. The 2” PTFE tape is placed on the bumper coming into direct contact with the hot sealer. After the base layer of 2” PTFE tape is applied, a thinner ½” PTFE tape may be placed over it for additional protection.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number SLPTF
Product Name PTFE Coated Fiberglass Tape w/Liner
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; PTFE
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

High Tack/Low Tack Double Sided Tape - D4210 - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Adhesive Double- Sided; Acrylic
View Details
High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
View Details
Double Sided Polyethylene Foam Tape w/ Rubber Adhesive - DSFTR - Custom Fabricating & Supplies
Specs
Type Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Foam
Adhesive Double- Sided; Rubber
View Details
3M 851 Green Circuit Board Tape - 851 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyester; Plastic / Polymer; Polyester
Width 0.0620 to 2 inches (1.57 to 50.8 mm)
View Details