Custom Fabricating & Supplies High Temp Masking Tape w/ White Paper Liner HTCL

Description
This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. This is our high temperature crepe tape (HTC) on a white paper liner - used to make die cuts on a plotter. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue On an easy release, white paper liner for use in plotters and vinyl cutting machines Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Additional sizes availbale upon request Construction 7.5 Mil Total Thickness White paper liner Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5
Request a Quote
Description
This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. This is our high temperature crepe tape (HTC) on a white paper liner - used to make die cuts on a plotter. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue On an easy release, white paper liner for use in plotters and vinyl cutting machines Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Additional sizes availbale upon request Construction 7.5 Mil Total Thickness White paper liner Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Franklin, WI, United States
High Temp Masking Tape w/ White Paper Liner
HTCL
High Temp Masking Tape w/ White Paper Liner HTCL
This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. This is our high temperature crepe tape (HTC) on a white paper liner - used to make die cuts on a plotter. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue On an easy release, white paper liner for use in plotters and vinyl cutting machines Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Additional sizes availbale upon request Construction 7.5 Mil Total Thickness White paper liner Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5

This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. This is our high temperature crepe tape (HTC) on a white paper liner - used to make die cuts on a plotter.

Product Features

  • Temperature Rating: 325° F / 163° C
  • Removes cleanly even after long bake cycles with no residue
  • On an easy release, white paper liner for use in plotters and vinyl cutting machines
  • Used in low-temp Powder Coating and Wet Spray
  • Custom sizes available for same day shipment
  • Additional sizes availbale upon request

Construction

  • 7.5 Mil Total Thickness
  • White paper liner
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 20
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 33
  • Quick Stick Steel (oz/in of width) - 11
  • Quick Stick to Kraft (oz/in of width) - 5
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HTCL
Product Name High Temp Masking Tape w/ White Paper Liner
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Adhesive Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
2 Mil Polyimide Discs - KPD2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details
Transfer Tape w/ Acrylic Adhesive - D4102 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Transfer; Acrylic
Width 0.5000 to 2 inches (12.7 to 50.8 mm)
View Details
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details