Custom Fabricating & Supplies 2 Mil Blue Polymask Protection Tape PMP2

Description
Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to the surface. Quick peel off performance leaves not residue on the finished part. Excellent for Class A finished Products or stainless steel and plastic protection in shipping and manufacturing. Available in perforated rolls or die cut. Inquire about custom protection tapes today! Product Features Effective in many outdoor applications for up to 3 days Surface protection against dust, dirt and moderate abrasion encountered in handling, shipping and storage Transparent backing with proprietary adhesive works for a wide variety of applications, offering excellent contact clarity, quick adhesion, repositionable and smooth removal Good conformability for hand and machine applied applications Backing designed for good stamping and die cutting Construction 2 Mil Total Thickness Specifications Tensile Strength (PSI) - 2500 Elongation (%) - 450 Steel Adhesion (oz/in) - 5 Application Ideas GENERAL—smooth semi-gloss cultured marble, high pressure laminates. METALS—2B #3 and #4 finish stainless steel. PAINTED—smooth semi-gloss PAINTED—lightly textured high-gloss PLASTICS—smooth semi-gloss PLASTICS—lightly textured high-gloss
Description
Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to the surface. Quick peel off performance leaves not residue on the finished part. Excellent for Class A finished Products or stainless steel and plastic protection in shipping and manufacturing. Available in perforated rolls or die cut. Inquire about custom protection tapes today! Product Features Effective in many outdoor applications for up to 3 days Surface protection against dust, dirt and moderate abrasion encountered in handling, shipping and storage Transparent backing with proprietary adhesive works for a wide variety of applications, offering excellent contact clarity, quick adhesion, repositionable and smooth removal Good conformability for hand and machine applied applications Backing designed for good stamping and die cutting Construction 2 Mil Total Thickness Specifications Tensile Strength (PSI) - 2500 Elongation (%) - 450 Steel Adhesion (oz/in) - 5 Application Ideas GENERAL—smooth semi-gloss cultured marble, high pressure laminates. METALS—2B #3 and #4 finish stainless steel. PAINTED—smooth semi-gloss PAINTED—lightly textured high-gloss PLASTICS—smooth semi-gloss PLASTICS—lightly textured high-gloss

Suppliers

Company
Product
Description
Supplier Links
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Franklin, WI, United States
2 Mil Blue Polymask Protection Tape
PMP2
2 Mil Blue Polymask Protection Tape PMP2
Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to the surface. Quick peel off performance leaves not residue on the finished part. Excellent for Class A finished Products or stainless steel and plastic protection in shipping and manufacturing. Available in perforated rolls or die cut. Inquire about custom protection tapes today! Product Features Effective in many outdoor applications for up to 3 days Surface protection against dust, dirt and moderate abrasion encountered in handling, shipping and storage Transparent backing with proprietary adhesive works for a wide variety of applications, offering excellent contact clarity, quick adhesion, repositionable and smooth removal Good conformability for hand and machine applied applications Backing designed for good stamping and die cutting Construction 2 Mil Total Thickness Specifications Tensile Strength (PSI) - 2500 Elongation (%) - 450 Steel Adhesion (oz/in) - 5 Application Ideas GENERAL—smooth semi-gloss cultured marble, high pressure laminates. METALS—2B #3 and #4 finish stainless steel. PAINTED—smooth semi-gloss PAINTED—lightly textured high-gloss PLASTICS—smooth semi-gloss PLASTICS—lightly textured high-gloss

Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to the surface. Quick peel off performance leaves not residue on the finished part. Excellent for Class A finished Products or stainless steel and plastic protection in shipping and manufacturing. Available in perforated rolls or die cut. Inquire about custom protection tapes today!

Product Features

  • Effective in many outdoor applications for up to 3 days
  • Surface protection against dust, dirt and moderate abrasion encountered in handling, shipping and storage
  • Transparent backing with proprietary adhesive works for a wide variety of applications, offering excellent contact clarity, quick adhesion, repositionable and smooth removal
  • Good conformability for hand and machine applied applications
  • Backing designed for good stamping and die cutting

Construction

  • 2 Mil Total Thickness

Specifications

  • Tensile Strength (PSI) - 2500
  • Elongation (%) - 450
  • Steel Adhesion (oz/in) - 5

Application Ideas

  • GENERAL—smooth semi-gloss cultured marble, high pressure laminates.
  • METALS—2B #3 and #4 finish stainless steel.
  • PAINTED—smooth semi-gloss
  • PAINTED—lightly textured high-gloss
  • PLASTICS—smooth semi-gloss
  • PLASTICS—lightly textured high-gloss
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number PMP2
Product Name 2 Mil Blue Polymask Protection Tape
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD04500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details