Custom Fabricating & Supplies 3M 401+ Green Crepe Masking Tape 401

Description
3M™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications in the automotive,specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. Removes cleanly in one piece with no adhesive residue. Product Features Withstands surface temperatures up to 250°F/121°C for 30 minutes Ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes Easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal Conformable for easy masking around corners, over contours and irregular surfaces Resists bleed through from most industrial paint systems Improves visibility during the paint masking process Provides super sharp paint lines Construction 6.7 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 25 Elongation (%) - 10 Steel Adhesion (oz/in) - 36 Can be qualified for ASTM D-6123 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Description
3M™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications in the automotive,specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. Removes cleanly in one piece with no adhesive residue. Product Features Withstands surface temperatures up to 250°F/121°C for 30 minutes Ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes Easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal Conformable for easy masking around corners, over contours and irregular surfaces Resists bleed through from most industrial paint systems Improves visibility during the paint masking process Provides super sharp paint lines Construction 6.7 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 25 Elongation (%) - 10 Steel Adhesion (oz/in) - 36 Can be qualified for ASTM D-6123 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Crepe Masking Tape - 401 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 401+ Green Crepe Masking Tape
401
3M 401+ Green Crepe Masking Tape 401
3M™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications in the automotive,specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. Removes cleanly in one piece with no adhesive residue. Product Features Withstands surface temperatures up to 250°F/121°C for 30 minutes Ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes Easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal Conformable for easy masking around corners, over contours and irregular surfaces Resists bleed through from most industrial paint systems Improves visibility during the paint masking process Provides super sharp paint lines Construction 6.7 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 25 Elongation (%) - 10 Steel Adhesion (oz/in) - 36 Can be qualified for ASTM D-6123 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications in the automotive,specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. Removes cleanly in one piece with no adhesive residue.

Product Features

  • Withstands surface temperatures up to 250°F/121°C for 30 minutes
  • Ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes
  • Easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal
  • Conformable for easy masking around corners, over contours and irregular surfaces
  • Resists bleed through from most industrial paint systems
  • Improves visibility during the paint masking process
  • Provides super sharp paint lines

Construction

  • 6.7 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 25
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 36
  • Can be qualified for ASTM D-6123

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 401
Product Name 3M 401+ Green Crepe Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Kwiky Dot™ Discs - KD00687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
3 mil Polyethylene Surface Protection - 3126 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details