Custom Fabricating & Supplies 3M 501+ Premium High Temp Crepe Masking Tape 501P

Description
3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings. The high-strength crepe-paper backing conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking process, and helps you achieve sharp paint lines. An ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one-piece removal. The tape is conformable for easy masking around corners, over contours and irregular surfaces. Product Features Temperature - up to 300°F /149°C for 30 min High-temperature rubber adhesive quickly sticks with confidence to most surfaces – including metal, rubber, glass, and plastic Smooth crepe paper backing conforms and maintains integrity when formed around a corner Purple backing improves visibility, tears easily and resists slivering providing one-piece removal Resists paint bleed-through to help create sharp paint lines Removes cleanly in one piece with no adhesive residue Ultra-high strength holding power to prevent paint blow-by on a variety of surfaces Low unwind improves handling in wide-width applications Construction 7.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 31 Elongation (%) - 11 Steel Adhesion (oz/in) - 37 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote
Description
3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings. The high-strength crepe-paper backing conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking process, and helps you achieve sharp paint lines. An ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one-piece removal. The tape is conformable for easy masking around corners, over contours and irregular surfaces. Product Features Temperature - up to 300°F /149°C for 30 min High-temperature rubber adhesive quickly sticks with confidence to most surfaces – including metal, rubber, glass, and plastic Smooth crepe paper backing conforms and maintains integrity when formed around a corner Purple backing improves visibility, tears easily and resists slivering providing one-piece removal Resists paint bleed-through to help create sharp paint lines Removes cleanly in one piece with no adhesive residue Ultra-high strength holding power to prevent paint blow-by on a variety of surfaces Low unwind improves handling in wide-width applications Construction 7.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 31 Elongation (%) - 11 Steel Adhesion (oz/in) - 37 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Premium High Temp Crepe Masking Tape - 501P - Custom Fabricating & Supplies
Franklin, WI, United States
3M 501+ Premium High Temp Crepe Masking Tape
501P
3M 501+ Premium High Temp Crepe Masking Tape 501P
3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings. The high-strength crepe-paper backing conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking process, and helps you achieve sharp paint lines. An ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one-piece removal. The tape is conformable for easy masking around corners, over contours and irregular surfaces. Product Features Temperature - up to 300°F /149°C for 30 min High-temperature rubber adhesive quickly sticks with confidence to most surfaces – including metal, rubber, glass, and plastic Smooth crepe paper backing conforms and maintains integrity when formed around a corner Purple backing improves visibility, tears easily and resists slivering providing one-piece removal Resists paint bleed-through to help create sharp paint lines Removes cleanly in one piece with no adhesive residue Ultra-high strength holding power to prevent paint blow-by on a variety of surfaces Low unwind improves handling in wide-width applications Construction 7.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 31 Elongation (%) - 11 Steel Adhesion (oz/in) - 37 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings.

The high-strength crepe-paper backing conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking process, and helps you achieve sharp paint lines. An ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one-piece removal. The tape is conformable for easy masking around corners, over contours and irregular surfaces.

Product Features

  • Temperature - up to 300°F /149°C for 30 min
  • High-temperature rubber adhesive quickly sticks with confidence to most surfaces – including metal, rubber, glass, and plastic
  • Smooth crepe paper backing conforms and maintains integrity when formed around a corner
  • Purple backing improves visibility, tears easily and resists slivering providing one-piece removal
  • Resists paint bleed-through to help create sharp paint lines
  • Removes cleanly in one piece with no adhesive residue
  • Ultra-high strength holding power to prevent paint blow-by on a variety of surfaces
  • Low unwind improves handling in wide-width applications

Construction

  • 7.3 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 31
  • Elongation (%) - 11
  • Steel Adhesion (oz/in) - 37

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 501P
Product Name 3M 501+ Premium High Temp Crepe Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Orange Polyester Tape - OPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable; Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Width 0.5000 to 6 inches (12.7 to 152 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
3M 250 Flatback Masking Tape - 250 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1 inches (25.4 mm)
View Details
5 Mil Glass Cloth Tape - GCT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass; Glass Cloth
Adhesive Silicone
View Details