Custom Fabricating & Supplies Aluminum Foil Discs AFD

Description
These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof sealing, heat reflection/dissipati on, and reliable properties for masking in paint stripping and electroplating. Product Features Temperature Rating: 300° F / 149° C Thermally conductive Moisture and chemical resistant Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 3 Mil Foil Thickness 2 Mil Adhesive Thickness 5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 5.5 Steel Adhesion (oz/in) - 55 Government Specification - L-T-80B, MIL-T-23397B, Amendment 2 Type II
Request a Quote
Description
These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof sealing, heat reflection/dissipati on, and reliable properties for masking in paint stripping and electroplating. Product Features Temperature Rating: 300° F / 149° C Thermally conductive Moisture and chemical resistant Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 3 Mil Foil Thickness 2 Mil Adhesive Thickness 5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 5.5 Steel Adhesion (oz/in) - 55 Government Specification - L-T-80B, MIL-T-23397B, Amendment 2 Type II
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Foil Discs - AFD - Custom Fabricating & Supplies
Franklin, WI, United States
Aluminum Foil Discs
AFD
Aluminum Foil Discs AFD
These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof sealing, heat reflection/dissipati on, and reliable properties for masking in paint stripping and electroplating. Product Features Temperature Rating: 300° F / 149° C Thermally conductive Moisture and chemical resistant Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 3 Mil Foil Thickness 2 Mil Adhesive Thickness 5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 5.5 Steel Adhesion (oz/in) - 55 Government Specification - L-T-80B, MIL-T-23397B, Amendment 2 Type II

These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof sealing, heat reflection/dissipation, and reliable properties for masking in paint stripping and electroplating.

Product Features

  • Temperature Rating: 300° F / 149° C
  • Thermally conductive
  • Moisture and chemical resistant
  • Conforms easily to irregular shapes and curved surfaces
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 3 Mil Foil Thickness
  • 2 Mil Adhesive Thickness
  • 5 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 28
  • Elongation (%) - 5.5
  • Steel Adhesion (oz/in) - 55
  • Government Specification - L-T-80B, MIL-T-23397B, Amendment 2 Type II
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number AFD
Product Name Aluminum Foil Discs
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
3M 471 Vinyl Tape w/Rubber Adhesive - 471 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
View Details
3M 501+ Tan Specialty High Temp Crepe Masking Tape - 501 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Adhesive Rubber
View Details
Industrial Grade Crepe Discs - LCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Temperature Resistance -17.78 to 107 C (0.0 to 225 F)
View Details