Custom Fabricating & Supplies 2 Mil Orange Polyester Tape OPT

Description
This tape is manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features Temperature Rating: 425° F / 218° C Highly transparent Low shrink, removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil PolyesterCarrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll length - 72 yards
Request a Quote
Description
This tape is manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features Temperature Rating: 425° F / 218° C Highly transparent Low shrink, removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil PolyesterCarrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll length - 72 yards
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Mil Orange Polyester Tape - OPT - Custom Fabricating & Supplies
Franklin, WI, United States
2 Mil Orange Polyester Tape
OPT
2 Mil Orange Polyester Tape OPT
This tape is manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features Temperature Rating: 425° F / 218° C Highly transparent Low shrink, removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil PolyesterCarrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll length - 72 yards

This tape is manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment.

Product Features

  • Temperature Rating: 425° F / 218° C
  • Highly transparent
  • Low shrink, removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating and E-Coating
  • Custom sizes available for same day shipping
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 2 Mil PolyesterCarrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness
  • Roll length - 72 yards
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number OPT
Product Name 2 Mil Orange Polyester Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable; Transparent
Backing Polyester; Plastic / Polymer; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

3M 301 Yellow Industrial Masking Tape - 301 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Width 0.4724 to 4 inches (12 to 102 mm)
Temperature Resistance -17.78 to 107 C (0.0 to 225 F)
View Details
5 Mil Polyimide Tape - KPT5 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Adhesive Pressure Sensitive
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details