Custom Fabricating & Supplies White Double Sided Polyethylene Foam Tape w/ Acrylic Adhesive DSFTA

Description
Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product Features Operates at temperatures to 194°F/90°C Acrylic adhesive for long term holding, higher temperature durability and exposure to extreme conditions Works on a wide variety of substrate surfaces Construction 1/32", 1/16" or 1/8" Total Thickness (excludes liner) Roll Length - F032 - 72 Yards, F064 - 36 Yards, F125 - 18 Yards 60# White Paper Liner Recommended Applications Bonding & fastening of nameplates, signs, plaques, hooks, etc Long-term mounting of automotive trim Indoor and outdoor mounting & joining applications Permanent bonding and repair of metal Specifications Steel Adhesion (oz/in) - 64 Loop Tack (oz/in) - 106 Attributes of Acrylic Adhesives Fair initial adhesion Gradual adhesion build-up High shear strength High temperature resistance Excellent solvent resistance Excellent UV resistance Excellent Durability Long-term, high holding power
Description
Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product Features Operates at temperatures to 194°F/90°C Acrylic adhesive for long term holding, higher temperature durability and exposure to extreme conditions Works on a wide variety of substrate surfaces Construction 1/32", 1/16" or 1/8" Total Thickness (excludes liner) Roll Length - F032 - 72 Yards, F064 - 36 Yards, F125 - 18 Yards 60# White Paper Liner Recommended Applications Bonding & fastening of nameplates, signs, plaques, hooks, etc Long-term mounting of automotive trim Indoor and outdoor mounting & joining applications Permanent bonding and repair of metal Specifications Steel Adhesion (oz/in) - 64 Loop Tack (oz/in) - 106 Attributes of Acrylic Adhesives Fair initial adhesion Gradual adhesion build-up High shear strength High temperature resistance Excellent solvent resistance Excellent UV resistance Excellent Durability Long-term, high holding power

Suppliers

Company
Product
Description
Supplier Links
White Double Sided Polyethylene Foam Tape w/ Acrylic Adhesive - DSFTA - Custom Fabricating & Supplies
Franklin, WI, United States
White Double Sided Polyethylene Foam Tape w/ Acrylic Adhesive
DSFTA
White Double Sided Polyethylene Foam Tape w/ Acrylic Adhesive DSFTA
Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product Features Operates at temperatures to 194°F/90°C Acrylic adhesive for long term holding, higher temperature durability and exposure to extreme conditions Works on a wide variety of substrate surfaces Construction 1/32", 1/16" or 1/8" Total Thickness (excludes liner) Roll Length - F032 - 72 Yards, F064 - 36 Yards, F125 - 18 Yards 60# White Paper Liner Recommended Applications Bonding & fastening of nameplates, signs, plaques, hooks, etc Long-term mounting of automotive trim Indoor and outdoor mounting & joining applications Permanent bonding and repair of metal Specifications Steel Adhesion (oz/in) - 64 Loop Tack (oz/in) - 106 Attributes of Acrylic Adhesives Fair initial adhesion Gradual adhesion build-up High shear strength High temperature resistance Excellent solvent resistance Excellent UV resistance Excellent Durability Long-term, high holding power

Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion.

Product Features

  • Operates at temperatures to 194°F/90°C
  • Acrylic adhesive for long term holding, higher temperature durability and exposure to extreme conditions
  • Works on a wide variety of substrate surfaces

Construction

  • 1/32", 1/16" or 1/8" Total Thickness (excludes liner)
  • Roll Length - F032 - 72 Yards, F064 - 36 Yards, F125 - 18 Yards
  • 60# White Paper Liner

Recommended Applications

  • Bonding & fastening of nameplates, signs, plaques, hooks, etc
  • Long-term mounting of automotive trim
  • Indoor and outdoor mounting & joining applications
  • Permanent bonding and repair of metal

Specifications

  • Steel Adhesion (oz/in) - 64
  • Loop Tack (oz/in) - 106

Attributes of Acrylic Adhesives

  • Fair initial adhesion
  • Gradual adhesion build-up
  • High shear strength
  • High temperature resistance
  • Excellent solvent resistance
  • Excellent UV resistance
  • Excellent Durability
  • Long-term, high holding power
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number DSFTA
Product Name White Double Sided Polyethylene Foam Tape w/ Acrylic Adhesive
Type Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Polyethylene Foam Tape w/ Rubber Adhesive - DSFTR - Custom Fabricating & Supplies
Specs
Type Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Foam
Adhesive Double- Sided; Rubber
View Details
High Temp Green Vinyl Tape - HTGV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details
Industrial Grade Crepe Tape - ICT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.1250 to 18 inches (3.17 to 457 mm)
View Details
1 Mil Red Polyester Tape - RPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details