Custom Fabricating & Supplies High Tack/Low Tack Double Sided Tape D4210

Description
Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack adhesive system which exhibits moderate adhesion to a variety of surfaces, but has excellent removability. The exposed side is coated with an aggressive, high tack, peel, and shear permanent acrylic adhesive. Product Features Operates at temperatures to 212°F/120°C High peel adhesion and grab tack coupled with a low tack, removable PSA Good resistance to solvents, chemicals, mild acids, oil, grease, UV exposure and heat Excellent adhesion to metals, glass, films, paper, and some treated polyolefins Light-duty bonding with clean removal Removable adhesive leaves no ghosting on glass Alternative to 3M 9871 Construction 3.5 Mil Total Thickness (excludes liner) Roll Length - 60 yards 76# White PE Coated Bleached Kraft Paper Recommended Applications Temporary bonding of posters, signs, banners Laminate on foam/cork for shipping pads protecting glass during transportation Temporary holding of packaging Specifications Steel Adhesion (oz/in) - 50/7 Tack (J. Dow No) - 7/14
Description
Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack adhesive system which exhibits moderate adhesion to a variety of surfaces, but has excellent removability. The exposed side is coated with an aggressive, high tack, peel, and shear permanent acrylic adhesive. Product Features Operates at temperatures to 212°F/120°C High peel adhesion and grab tack coupled with a low tack, removable PSA Good resistance to solvents, chemicals, mild acids, oil, grease, UV exposure and heat Excellent adhesion to metals, glass, films, paper, and some treated polyolefins Light-duty bonding with clean removal Removable adhesive leaves no ghosting on glass Alternative to 3M 9871 Construction 3.5 Mil Total Thickness (excludes liner) Roll Length - 60 yards 76# White PE Coated Bleached Kraft Paper Recommended Applications Temporary bonding of posters, signs, banners Laminate on foam/cork for shipping pads protecting glass during transportation Temporary holding of packaging Specifications Steel Adhesion (oz/in) - 50/7 Tack (J. Dow No) - 7/14

Suppliers

Company
Product
Description
Supplier Links
High Tack/Low Tack Double Sided Tape - D4210 - Custom Fabricating & Supplies
Franklin, WI, United States
High Tack/Low Tack Double Sided Tape
D4210
High Tack/Low Tack Double Sided Tape D4210
Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack adhesive system which exhibits moderate adhesion to a variety of surfaces, but has excellent removability. The exposed side is coated with an aggressive, high tack, peel, and shear permanent acrylic adhesive. Product Features Operates at temperatures to 212°F/120°C High peel adhesion and grab tack coupled with a low tack, removable PSA Good resistance to solvents, chemicals, mild acids, oil, grease, UV exposure and heat Excellent adhesion to metals, glass, films, paper, and some treated polyolefins Light-duty bonding with clean removal Removable adhesive leaves no ghosting on glass Alternative to 3M 9871 Construction 3.5 Mil Total Thickness (excludes liner) Roll Length - 60 yards 76# White PE Coated Bleached Kraft Paper Recommended Applications Temporary bonding of posters, signs, banners Laminate on foam/cork for shipping pads protecting glass during transportation Temporary holding of packaging Specifications Steel Adhesion (oz/in) - 50/7 Tack (J. Dow No) - 7/14

Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack adhesive system which exhibits moderate adhesion to a variety of surfaces, but has excellent removability. The exposed side is coated with an aggressive, high tack, peel, and shear permanent acrylic adhesive.

Product Features

  • Operates at temperatures to 212°F/120°C
  • High peel adhesion and grab tack coupled with a low tack, removable PSA
  • Good resistance to solvents, chemicals, mild acids, oil, grease, UV exposure and heat
  • Excellent adhesion to metals, glass, films, paper, and some treated polyolefins
  • Light-duty bonding with clean removal
  • Removable adhesive leaves no ghosting on glass
  • Alternative to 3M 9871

Construction

  • 3.5 Mil Total Thickness (excludes liner)
  • Roll Length - 60 yards
  • 76# White PE Coated Bleached Kraft Paper

Recommended Applications

  • Temporary bonding of posters, signs, banners
  • Laminate on foam/cork for shipping pads protecting glass during transportation
  • Temporary holding of packaging

Specifications

  • Steel Adhesion (oz/in) - 50/7
  • Tack (J. Dow No) - 7/14
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number D4210
Product Name High Tack/Low Tack Double Sided Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M DT8 All Purpose Duct Tape - DT8 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.89 to 3.78 inches (48 to 96 mm)
View Details
5 Mil Glass Cloth Tape - GCT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass; Glass Cloth
Adhesive Silicone
View Details
3M 764 Yellow Vinyl Tape - 764 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent; UV or Weather Resistant
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
View Details
Ultra High Bond Double Sided Tape w/Acrylic Adhesive - UHB - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; UV or Weather Resistant
Adhesive Double- Sided; Acrylic; Pressure Sensitive
View Details