Custom Fabricating & Supplies Ultra High Bond Double Sided Tape w/Acrylic Adhesive UHB

Description
Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding panels. Product Features Temperature - To 212° F long term, up to 320° F short term Replaces rivets, welds, screws, nails and liquid adhesives to adhere permanently Excellent wind, weather, UV, and water resistance Absorbs impacts, vibrations and noise Conforms to thermal expansion and contraction for a flawless bond Bonds to most substrates with long lasting, lifetime holding strength Construction 45 Mil total thickness 4.8 Mil easy release liner (red) Specifications Tensile Strength (lb/in) - 140 Steel Adhesion (oz/in) - 160
Description
Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding panels. Product Features Temperature - To 212° F long term, up to 320° F short term Replaces rivets, welds, screws, nails and liquid adhesives to adhere permanently Excellent wind, weather, UV, and water resistance Absorbs impacts, vibrations and noise Conforms to thermal expansion and contraction for a flawless bond Bonds to most substrates with long lasting, lifetime holding strength Construction 45 Mil total thickness 4.8 Mil easy release liner (red) Specifications Tensile Strength (lb/in) - 140 Steel Adhesion (oz/in) - 160

Suppliers

Company
Product
Description
Supplier Links
Ultra High Bond Double Sided Tape w/Acrylic Adhesive - UHB - Custom Fabricating & Supplies
Franklin, WI, United States
Ultra High Bond Double Sided Tape w/Acrylic Adhesive
UHB
Ultra High Bond Double Sided Tape w/Acrylic Adhesive UHB
Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding panels. Product Features Temperature - To 212° F long term, up to 320° F short term Replaces rivets, welds, screws, nails and liquid adhesives to adhere permanently Excellent wind, weather, UV, and water resistance Absorbs impacts, vibrations and noise Conforms to thermal expansion and contraction for a flawless bond Bonds to most substrates with long lasting, lifetime holding strength Construction 45 Mil total thickness 4.8 Mil easy release liner (red) Specifications Tensile Strength (lb/in) - 140 Steel Adhesion (oz/in) - 160

Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding panels.

Product Features

  • Temperature - To 212° F long term, up to 320° F short term
  • Replaces rivets, welds, screws, nails and liquid adhesives to adhere permanently
  • Excellent wind, weather, UV, and water resistance
  • Absorbs impacts, vibrations and noise
  • Conforms to thermal expansion and contraction for a flawless bond
  • Bonds to most substrates with long lasting, lifetime holding strength

Construction

  • 45 Mil total thickness
  • 4.8 Mil easy release liner (red)

Specifications

  • Tensile Strength (lb/in) - 140
  • Steel Adhesion (oz/in) - 160
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number UHB
Product Name Ultra High Bond Double Sided Tape w/Acrylic Adhesive
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; UV or Weather Resistant
Adhesive Double- Sided; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508730-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC00812 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details