Custom Fabricating & Supplies 5 Mil Glass Cloth Tape GCT

Description
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C Fray-free edges Conformable for uneven surfaces or irregular shapes Best abrasion resistance, high tensile strength Used in Powder Coating, E-Coating, Shot Blasting, Thermal Spray and processes requiring high heat resistance Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35
Description
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C Fray-free edges Conformable for uneven surfaces or irregular shapes Best abrasion resistance, high tensile strength Used in Powder Coating, E-Coating, Shot Blasting, Thermal Spray and processes requiring high heat resistance Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35

Suppliers

Company
Product
Description
Supplier Links
5 Mil Glass Cloth Tape - GCT - Custom Fabricating & Supplies
Franklin, WI, United States
5 Mil Glass Cloth Tape
GCT
5 Mil Glass Cloth Tape GCT
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C Fray-free edges Conformable for uneven surfaces or irregular shapes Best abrasion resistance, high tensile strength Used in Powder Coating, E-Coating, Shot Blasting, Thermal Spray and processes requiring high heat resistance Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35

This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Fray-free edges
  • Conformable for uneven surfaces or irregular shapes
  • Best abrasion resistance, high tensile strength
  • Used in Powder Coating, E-Coating, Shot Blasting, Thermal Spray and processes requiring high heat resistance
  • Custom sizes available for same day shipping
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 5 Mil Fiberglass Cloth Carrier
  • 2 Mil Silicone Adhesive
  • 7 Mil Total Thickness
  • Roll length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 150
  • Elongation (%) - 5
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number GCT
Product Name 5 Mil Glass Cloth Tape
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass; Glass Cloth
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1006-KIT-A - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF00187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details