Custom Fabricating & Supplies 3M 764 Yellow Vinyl Tape 764

Description
3M™ General Purpose Vinyl Tape 764 is a vinyl tape coated with a rubber adhesive suited for a variety of coding, temporary surface protection, bundling, marking and protection applications. The rubber adhesive offers quick stick and good holding strength on many substrates. Unlike messy paint solutions, this vinyl tape is quick to install and easy to clean-up. Conformability and instant adhesion makes 3M™ General Purpose Vinyl Tape 764 a good choice for marking and warning applications on floors, equipment, walls and pipes. It is an economical vinyl tape option for color coding, bundling and safety marking applications. Designed to resist wear, weathering and light abrasion while providing good instant adhesion to many surfaces. Available in an array of distinctive colors, as well as transparent. Product Features Temperature - up to 85°F /29°C Maintains vivid color even when exposed to abrasion and solvents Available in a wide variety of colors for diverse applications (yellow, white, red, black, blue, transparent, green, orange, purple, gray, brown) Conformable backing makes vinyl tape ideal for use on curved and irregular surfaces Rubber adhesive provides good instant adhesion on many surfaces Can be applied by hand or with floor applicator Ideal for marking applications in light traffic areas While vinyl tapes resist most common solvents, care should be taken to avoid ketones, chlorinated hydrocarbons and esters found in lacquers, thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5 Mil Total Thickness Roll Length - 36 yards Recommended Applications Floor marking General purpose holding and bundling Color coding Marking of parts or machines Temporary protection of parts, equipment or products from abrasion Decorating Specifications Tensile Strength (lb/in) - 13 Elongation (%) - 180 Steel Adhesion (oz/in) - 18
Description
3M™ General Purpose Vinyl Tape 764 is a vinyl tape coated with a rubber adhesive suited for a variety of coding, temporary surface protection, bundling, marking and protection applications. The rubber adhesive offers quick stick and good holding strength on many substrates. Unlike messy paint solutions, this vinyl tape is quick to install and easy to clean-up. Conformability and instant adhesion makes 3M™ General Purpose Vinyl Tape 764 a good choice for marking and warning applications on floors, equipment, walls and pipes. It is an economical vinyl tape option for color coding, bundling and safety marking applications. Designed to resist wear, weathering and light abrasion while providing good instant adhesion to many surfaces. Available in an array of distinctive colors, as well as transparent. Product Features Temperature - up to 85°F /29°C Maintains vivid color even when exposed to abrasion and solvents Available in a wide variety of colors for diverse applications (yellow, white, red, black, blue, transparent, green, orange, purple, gray, brown) Conformable backing makes vinyl tape ideal for use on curved and irregular surfaces Rubber adhesive provides good instant adhesion on many surfaces Can be applied by hand or with floor applicator Ideal for marking applications in light traffic areas While vinyl tapes resist most common solvents, care should be taken to avoid ketones, chlorinated hydrocarbons and esters found in lacquers, thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5 Mil Total Thickness Roll Length - 36 yards Recommended Applications Floor marking General purpose holding and bundling Color coding Marking of parts or machines Temporary protection of parts, equipment or products from abrasion Decorating Specifications Tensile Strength (lb/in) - 13 Elongation (%) - 180 Steel Adhesion (oz/in) - 18

Suppliers

Company
Product
Description
Supplier Links
3M 764 Yellow Vinyl Tape - 764 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 764 Yellow Vinyl Tape
764
3M 764 Yellow Vinyl Tape 764
3M™ General Purpose Vinyl Tape 764 is a vinyl tape coated with a rubber adhesive suited for a variety of coding, temporary surface protection, bundling, marking and protection applications. The rubber adhesive offers quick stick and good holding strength on many substrates. Unlike messy paint solutions, this vinyl tape is quick to install and easy to clean-up. Conformability and instant adhesion makes 3M™ General Purpose Vinyl Tape 764 a good choice for marking and warning applications on floors, equipment, walls and pipes. It is an economical vinyl tape option for color coding, bundling and safety marking applications. Designed to resist wear, weathering and light abrasion while providing good instant adhesion to many surfaces. Available in an array of distinctive colors, as well as transparent. Product Features Temperature - up to 85°F /29°C Maintains vivid color even when exposed to abrasion and solvents Available in a wide variety of colors for diverse applications (yellow, white, red, black, blue, transparent, green, orange, purple, gray, brown) Conformable backing makes vinyl tape ideal for use on curved and irregular surfaces Rubber adhesive provides good instant adhesion on many surfaces Can be applied by hand or with floor applicator Ideal for marking applications in light traffic areas While vinyl tapes resist most common solvents, care should be taken to avoid ketones, chlorinated hydrocarbons and esters found in lacquers, thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5 Mil Total Thickness Roll Length - 36 yards Recommended Applications Floor marking General purpose holding and bundling Color coding Marking of parts or machines Temporary protection of parts, equipment or products from abrasion Decorating Specifications Tensile Strength (lb/in) - 13 Elongation (%) - 180 Steel Adhesion (oz/in) - 18

3M™ General Purpose Vinyl Tape 764 is a vinyl tape coated with a rubber adhesive suited for a variety of coding, temporary surface protection, bundling, marking and protection applications. The rubber adhesive offers quick stick and good holding strength on many substrates. Unlike messy paint solutions, this vinyl tape is quick to install and easy to clean-up. Conformability and instant adhesion makes 3M™ General Purpose Vinyl Tape 764 a good choice for marking and warning applications on floors, equipment, walls and pipes. It is an economical vinyl tape option for color coding, bundling and safety marking applications. Designed to resist wear, weathering and light abrasion while providing good instant adhesion to many surfaces. Available in an array of distinctive colors, as well as transparent.

Product Features

  • Temperature - up to 85°F /29°C
  • Maintains vivid color even when exposed to abrasion and solvents
  • Available in a wide variety of colors for diverse applications (yellow, white, red, black, blue, transparent, green, orange, purple, gray, brown)
  • Conformable backing makes vinyl tape ideal for use on curved and irregular surfaces
  • Rubber adhesive provides good instant adhesion on many surfaces
  • Can be applied by hand or with floor applicator
  • Ideal for marking applications in light traffic areas
  • While vinyl tapes resist most common solvents, care should be taken to avoid ketones, chlorinated hydrocarbons and esters found in lacquers, thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl

Construction

  • 5 Mil Total Thickness
  • Roll Length - 36 yards

Recommended Applications

  • Floor marking
  • General purpose holding and bundling
  • Color coding
  • Marking of parts or machines
  • Temporary protection of parts, equipment or products from abrasion
  • Decorating

Specifications

  • Tensile Strength (lb/in) - 13
  • Elongation (%) - 180
  • Steel Adhesion (oz/in) - 18
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 764
Product Name 3M 764 Yellow Vinyl Tape
Type Adhesive Tape; Industrial Tape
Features Transparent; UV or Weather Resistant
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details
2 Mil Rusty Red Polyester Tape - RR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 467MP Adhesive Transfer Tape - 467MP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Adhesive Transfer; Acrylic; Pressure Sensitive
View Details
2 Mil Polyimide Discs - KPD2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details